onsemi MOSFET Transistor FDC5614P

Description
MOSFETs SSOT-6 P-CH Product overview: FDC5614P from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDC5614P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs SSOT-6 P-CH Product overview: FDC5614P from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDC5614P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
MOSFET Transistor
2088-FDC5614P
MOSFET Transistor 2088-FDC5614P
MOSFETs SSOT-6 P-CH Product overview: FDC5614P from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDC5614P can be used for catalog matching and distributor lookup.

MOSFETs SSOT-6 P-CH Product overview: FDC5614P from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDC5614P can be used for catalog matching and distributor lookup.

Supplier's Site
MOSFETs - 6710346 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6710346
MOSFETs 6710346
MOSFET P-Channel 60V 3A SuperSOT6

MOSFET P-Channel 60V 3A SuperSOT6

Supplier's Site
MOSFETs - 6710346P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6710346P
MOSFETs 6710346P
MOSFET P-Channel 60V 3A SuperSOT6

MOSFET P-Channel 60V 3A SuperSOT6

Supplier's Site
MOSFETs - 1241696 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1241696
MOSFETs 1241696
MOSFET P-Channel 60V 3A SuperSOT6

MOSFET P-Channel 60V 3A SuperSOT6

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDC5614P - 001123-FDC5614P - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDC5614P
001123-FDC5614P
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDC5614P 001123-FDC5614P
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 001123-FDC5614P Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.6W (Ta) Family Name: FDC5614P Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SuperSOT-6 Dimension: SOT-23-6 Thin, TSOT-23-6 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 3A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 24nC @ 10V Max Input Capacitance: 759pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 105 mOhm @ 3A, 10V Alternative Parts (Cross-Reference): ZXMP6A17E6TC; ZXMP6A17E6TA; ZXMP6A17E6; Introduction Date: May 20, 2000 ECCN: EAR99 Country of Origin: Israel, Republic of Korea Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 001123-FDC5614P
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.6W (Ta)
Family Name: FDC5614P
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SuperSOT-6
Dimension: SOT-23-6 Thin, TSOT-23-6
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 3A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 24nC @ 10V
Max Input Capacitance: 759pF @ 30V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 105 mOhm @ 3A, 10V
Alternative Parts (Cross-Reference): ZXMP6A17E6TC; ZXMP6A17E6TA; ZXMP6A17E6;
Introduction Date: May 20, 2000
ECCN: EAR99
Country of Origin: Israel, Republic of Korea
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
Single FETs, MOSFETs - FDC5614PDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDC5614PDKR-ND
Single FETs, MOSFETs FDC5614PDKR-ND
P-Channel 60V 3A (Ta) 1.6W (Ta) Surface Mount SuperSOT™-6

P-Channel 60V 3A (Ta) 1.6W (Ta) Surface Mount SuperSOT™-6

Buy Now Datasheet
Single FETs, MOSFETs - FDC5614PCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDC5614PCT-ND
Single FETs, MOSFETs FDC5614PCT-ND
P-Channel 60V 3A (Ta) 1.6W (Ta) Surface Mount SuperSOT™-6

P-Channel 60V 3A (Ta) 1.6W (Ta) Surface Mount SuperSOT™-6

Buy Now Datasheet
Single FETs, MOSFETs - FDC5614PTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDC5614PTR-ND
Single FETs, MOSFETs FDC5614PTR-ND
P-Channel 60V 3A (Ta) 1.6W (Ta) Surface Mount SuperSOT™-6

P-Channel 60V 3A (Ta) 1.6W (Ta) Surface Mount SuperSOT™-6

Buy Now Datasheet
Single FETs, MOSFETs - FDC5614P - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDC5614P
Single FETs, MOSFETs FDC5614P
MOSFET P-CH 60V 3A SUPERSOT6

MOSFET P-CH 60V 3A SUPERSOT6

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
FDC5614P
Triode/MOS Tube/Transistor >> MOSFETs FDC5614P
60V 3A 105mΩ@3A,10V 1.6W 3V@250uA P Channel SuperSOT-6 MOSFETs ROHS

60V 3A 105mΩ@3A,10V 1.6W 3V@250uA P Channel SuperSOT-6 MOSFETs ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET
FDC5614P
MOSFET FDC5614P
MOSFET SSOT-6 P-CH

MOSFET SSOT-6 P-CH

Buy Now Datasheet
Transistor - 16119778 - Radwell International
Willingboro, NJ, United States
Transistor
16119778
Transistor 16119778
POWER FIELD-EFFECT TRANSISTOR, 3A I(D), 60V, 0.105OHM, 1-ELEMENT, P-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, SMD-6, 564 MARKING CODE. FREE 2 YEAR RADWELL WARRANTY

POWER FIELD-EFFECT TRANSISTOR, 3A I(D), 60V, 0.105OHM, 1-ELEMENT, P-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, SMD-6, 564 MARKING CODE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
P Channel Mosfet, -60V, 3A, Super Sot-6; Channel Type Onsemi - 34C0107 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -60V, 3A, Super Sot-6; Channel Type Onsemi
34C0107
P Channel Mosfet, -60V, 3A, Super Sot-6; Channel Type Onsemi 34C0107
P CHANNEL MOSFET, -60V, 3A, SUPER SOT-6; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.6V RoHS Compliant: Yes

P CHANNEL MOSFET, -60V, 3A, SUPER SOT-6; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.6V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, Full Reel; Channel Type Onsemi - 67R2026 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Full Reel; Channel Type Onsemi
67R2026
Mosfet, Full Reel; Channel Type Onsemi 67R2026
MOSFET, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.6V; Power Dissipation:1.6W RoHS Compliant: Yes

MOSFET, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.6V; Power Dissipation:1.6W RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDC5614P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDC5614P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDC5614P
MOSFET P-CH 60V 3A SUPERSOT6

MOSFET P-CH 60V 3A SUPERSOT6

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Radwell International Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 2088-FDC5614P 6710346 6710346P 001123-FDC5614P FDC5614PDKR-ND FDC5614P FDC5614P FDC5614P 16119778 34C0107 67R2026 FDC5614P
Product Name MOSFET Transistor MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDC5614P Single FETs, MOSFETs Single FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs MOSFET Transistor P Channel Mosfet, -60V, 3A, Super Sot-6; Channel Type Onsemi Mosfet, Full Reel; Channel Type Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel
MOSFET Operating Mode Enhancement Enhancement
Transconductance 0.0080 kS
PD 1.6 milliwatts 1600 milliwatts 1600 milliwatts 1600 milliwatts 1600 milliwatts
Package Type Reel SOT23; Sot-23 SOT23; SOT-23 SOT3; SOT23; SuperSOT-6 SOT23; SOT-23-6 Thin, TSOT-23-6 SOT23; SOT-23-6 Thin, TSOT-23-6 TO-3 TO-3 SOT23; SOT-23-6 Thin, TSOT-23-6
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N5550TFR - 854974-2N5550TFR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Single FETs, MOSFETs - AUIRFP4004-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-247; TO-247-3
Transistor Grade / Operating Range Automotive
View Details
4 suppliers
GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details