onsemi Single FETs, MOSFETs FQP13N10L

Description
N-Channel 100V 12.8A (Tc) 65W (Tc) Through Hole TO-220-3
Request a Quote Datasheet
Description
N-Channel 100V 12.8A (Tc) 65W (Tc) Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FQP13N10L-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQP13N10L-ND
Single FETs, MOSFETs FQP13N10L-ND
N-Channel 100V 12.8A (Tc) 65W (Tc) Through Hole TO-220-3

N-Channel 100V 12.8A (Tc) 65W (Tc) Through Hole TO-220-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP13N10L - 1039823-FQP13N10L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP13N10L
1039823-FQP13N10L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP13N10L 1039823-FQP13N10L
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039823-FQP13N10L Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 65W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220-3 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 12.8A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 12nC @ 5V Max Input Capacitance: 520pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 180 mOhm @ 6.4A, 10V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1039823-FQP13N10L
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 65W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220-3
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 12.8A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 12nC @ 5V
Max Input Capacitance: 520pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 180 mOhm @ 6.4A, 10V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient
Quantity per package: 1k pcs

Buy Now Datasheet
Singapore, Singapore
N-Channel 100V 12.8A TO-220 MOSFET Transistor
278-FQP13N10L
N-Channel 100V 12.8A TO-220 MOSFET Transistor 278-FQP13N10L
N-Channel MOSFET, 100V, 12.8A, 180mR, TO-220 Product overview: FQP13N10L from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V, 12.8A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 12.8A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQP13N10L can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 100V, 12.8A, 180mR, TO-220 Product overview: FQP13N10L from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V, 12.8A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 12.8A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQP13N10L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - FQP13N10L - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FQP13N10L
Single FETs, MOSFETs FQP13N10L
MOSFET N-CH 100V 12.8A TO220-3

MOSFET N-CH 100V 12.8A TO220-3

Supplier's Site Datasheet
Transistor - 37082181 - Radwell International
Willingboro, NJ, United States
Transistor
37082181
Transistor 37082181
POWER FIELD-EFFECT TRANSISTOR, 12.8A I(D), 100V, 0.2OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

POWER FIELD-EFFECT TRANSISTOR, 12.8A I(D), 100V, 0.2OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQP13N10L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQP13N10L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQP13N10L
MOSFET N-CH 100V 12.8A TO220-3

MOSFET N-CH 100V 12.8A TO220-3

Supplier's Site
Mosfet, N Ch, 100V, 12.8A, To-220Ab-3; Channel Type Onsemi - 31Y1546 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 100V, 12.8A, To-220Ab-3; Channel Type Onsemi
31Y1546
Mosfet, N Ch, 100V, 12.8A, To-220Ab-3; Channel Type Onsemi 31Y1546
MOSFET, N CH, 100V, 12.8A, TO-220AB-3; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:12.8A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V; MSL:- RoHS Compliant: Yes

MOSFET, N CH, 100V, 12.8A, TO-220AB-3; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:12.8A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V; MSL:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 100V N-Ch QFET Logic Level

MOSFET 100V N-Ch QFET Logic Level

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Radwell International Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number FQP13N10L-ND 1039823-FQP13N10L 278-FQP13N10L FQP13N10L 37082181 FQP13N10L 31Y1546 FQP13N10L
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP13N10L N-Channel 100V 12.8A TO-220 MOSFET Transistor Single FETs, MOSFETs Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N Ch, 100V, 12.8A, To-220Ab-3; Channel Type Onsemi MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220-3 TO-220; TO-220-3 TO-220; TO-220-3 TO-3; TO-220
V(BR)DSS 100 volts 100 volts
PD 65000 milliwatts 65000 milliwatts 65000 milliwatts
Unlock Full Specs
to access all available technical data