onsemi Single FETs, MOSFETs FDD3670

Description
Power Field-Effect Transistor, 34A, 100V, 0.032ohm, N-Channel, MOSFET, TO-252
Request a Quote Datasheet
Description
Power Field-Effect Transistor, 34A, 100V, 0.032ohm, N-Channel, MOSFET, TO-252
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - FDD3670 - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor, 34A, 100V, 0.032ohm, N-Channel, MOSFET, TO-252

Power Field-Effect Transistor, 34A, 100V, 0.032ohm, N-Channel, MOSFET, TO-252

Supplier's Site Datasheet
Single FETs, MOSFETs - FDD3670TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDD3670TR-ND
Single FETs, MOSFETs FDD3670TR-ND
N-Channel 100V 34A (Ta) 3.8W (Ta), 83W (Tc) Surface Mount TO-252AA

N-Channel 100V 34A (Ta) 3.8W (Ta), 83W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - FDD3670DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDD3670DKR-ND
Single FETs, MOSFETs FDD3670DKR-ND
N-Channel 100V 34A (Ta) 3.8W (Ta), 83W (Tc) Surface Mount TO-252AA

N-Channel 100V 34A (Ta) 3.8W (Ta), 83W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - FDD3670CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDD3670CT-ND
Single FETs, MOSFETs FDD3670CT-ND
N-Channel 100V 34A (Ta) 3.8W (Ta), 83W (Tc) Surface Mount TO-252AA

N-Channel 100V 34A (Ta) 3.8W (Ta), 83W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Singapore, Singapore
100V MOSFET Transistor
2088-FDD3670
100V MOSFET Transistor 2088-FDD3670
MOSFETs 100V NCh PowerTrench Product overview: FDD3670 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDD3670 can be used for catalog matching and distributor lookup.

MOSFETs 100V NCh PowerTrench Product overview: FDD3670 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDD3670 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD3670 - 139944-FDD3670 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD3670
139944-FDD3670
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD3670 139944-FDD3670
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 139944-FDD3670 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.8W (Ta), 83W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-252 Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 34A (Ta) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 80nC @ 10V Max Input Capacitance: 2490pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 32 mOhm @ 7.3A, 10V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 139944-FDD3670
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.8W (Ta), 83W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-252
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 34A (Ta)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 80nC @ 10V
Max Input Capacitance: 2490pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 32 mOhm @ 7.3A, 10V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET
FDD3670
MOSFET FDD3670
MOSFET 100V NCh PowerTrench

MOSFET 100V NCh PowerTrench

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDD3670 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDD3670
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDD3670
MOSFET N-CH 100V 34A TO252

MOSFET N-CH 100V 34A TO252

Supplier's Site
Transistor - 16119958 - Radwell International
Willingboro, NJ, United States
Transistor
16119958
Transistor 16119958
POWER FIELD-EFFECT TRANSISTOR, 34A I(D), 100V, 0.032OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-252. FREE 2 YEAR RADWELL WARRANTY

POWER FIELD-EFFECT TRANSISTOR, 34A I(D), 100V, 0.032OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-252. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Single FETs, MOSFETs - FDD3670 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDD3670
Single FETs, MOSFETs FDD3670
MOSFET N-CH 100V 34A TO252

MOSFET N-CH 100V 34A TO252

Supplier's Site Datasheet
Mosfet, N-Ch, 100V, 34A, To-252-3; Channel Type Onsemi - 31Y1354 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 34A, To-252-3; Channel Type Onsemi
31Y1354
Mosfet, N-Ch, 100V, 34A, To-252-3; Channel Type Onsemi 31Y1354
MOSFET, N-CH, 100V, 34A, TO-252-3; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:34A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.5V RoHS Compliant: Yes

MOSFET, N-CH, 100V, 34A, TO-252-3; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:34A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.5V RoHS Compliant: Yes

Supplier's Site
N Channel Mosfet, 100V, 34A, To-252, Full Reel; Channel Type Onsemi - 58K1433 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 100V, 34A, To-252, Full Reel; Channel Type Onsemi
58K1433
N Channel Mosfet, 100V, 34A, To-252, Full Reel; Channel Type Onsemi 58K1433
N CHANNEL MOSFET, 100V, 34A, TO-252, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:34A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:83W RoHS Compliant: Yes

N CHANNEL MOSFET, 100V, 34A, TO-252, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:34A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:83W RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Radwell International ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Power MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number FDD3670 FDD3670TR-ND 2088-FDD3670 139944-FDD3670 FDD3670 FDD3670 16119958 FDD3670 31Y1354 58K1433
Product Name Single FETs, MOSFETs 100V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD3670 MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Transistor Single FETs, MOSFETs Mosfet, N-Ch, 100V, 34A, To-252-3; Channel Type Onsemi N Channel Mosfet, 100V, 34A, To-252, Full Reel; Channel Type Onsemi
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel N-Channel
rDS(on) 0.0320 ohms
Package Type DPAK-JDEC TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 Reel SOT3; TO-252 (DPAK); TO-252 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3 TO-3
Packing Method Tape Reel; Tape & Reel Reel Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data