onsemi 500V 9A TO-220 MOSFET Transistor FQP9N50

Description
500V 9A N-CH MOSFET TO-220 Product overview: FQP9N50 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 9A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 9A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQP9N50 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
500V 9A N-CH MOSFET TO-220 Product overview: FQP9N50 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 9A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 9A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQP9N50 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
500V 9A TO-220 MOSFET Transistor
278-FQP9N50
500V 9A TO-220 MOSFET Transistor 278-FQP9N50
500V 9A N-CH MOSFET TO-220 Product overview: FQP9N50 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 9A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 9A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQP9N50 can be used for catalog matching and distributor lookup.

500V 9A N-CH MOSFET TO-220 Product overview: FQP9N50 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 9A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 9A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQP9N50 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - FQP9N50-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQP9N50-ND
Single FETs, MOSFETs FQP9N50-ND
N-Channel 500V 9A (Tc) 147W (Tc) Through Hole TO-220-3

N-Channel 500V 9A (Tc) 147W (Tc) Through Hole TO-220-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP9N50 - 001235-FQP9N50 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP9N50
001235-FQP9N50
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP9N50 001235-FQP9N50
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 001235-FQP9N50 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 147W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220-3 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 9A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 36nC @ 10V Max Input Capacitance: 1450pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 730 mOhm @ 4.5A, 10V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 001235-FQP9N50
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 147W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220-3
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 9A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 36nC @ 10V
Max Input Capacitance: 1450pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 730 mOhm @ 4.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Transistor - 16125752 - Radwell International
Willingboro, NJ, United States
Transistor
16125752
Transistor 16125752
MOSFET; TRANSISTOR TYPE:MOSFET; TRANSISTOR POLARITY:N CHANNEL; DRAIN SOURCE VOLTAGEVDS:500V; CONTINUOUS DRAIN CURRENTID:9A; ON RESISTANCERDS(ON):0. 58O. FREE 2 YEAR RADWELL WARRANTY

MOSFET; TRANSISTOR TYPE:MOSFET; TRANSISTOR POLARITY:N CHANNEL; DRAIN SOURCE VOLTAGEVDS:500V; CONTINUOUS DRAIN CURRENTID:9A; ON RESISTANCERDS(ON):0.58O. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQP9N50 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQP9N50
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQP9N50
MOSFET N-CH 500V 9A TO220-3

MOSFET N-CH 500V 9A TO220-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors
Product Number 278-FQP9N50 FQP9N50-ND 001235-FQP9N50 16125752 FQP9N50
Product Name 500V 9A TO-220 MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP9N50 Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
PD 147000 milliwatts 147000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data