DIODES Incorporated High Gain Transistor, Npn, 30V; Transistor Polarity Diodes Inc. FZT849

Description
HIGH GAIN TRANSISTOR, NPN, 30V; Transistor Polarity:NPN; Collector Emitter Voltage Max:30V; Continuous Collector Current:7A; Power Dissipation:3W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Transition Frequency:100MHz RoHS Compliant: Yes
Description
HIGH GAIN TRANSISTOR, NPN, 30V; Transistor Polarity:NPN; Collector Emitter Voltage Max:30V; Continuous Collector Current:7A; Power Dissipation:3W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Transition Frequency:100MHz RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
High Gain Transistor, Npn, 30V; Transistor Polarity Diodes Inc. - 97K0410 - Newark, An Avnet Company
Chicago, IL, United States
High Gain Transistor, Npn, 30V; Transistor Polarity Diodes Inc.
97K0410
High Gain Transistor, Npn, 30V; Transistor Polarity Diodes Inc. 97K0410
HIGH GAIN TRANSISTOR, NPN, 30V; Transistor Polarity:NPN; Collector Emitter Voltage Max:30V; Continuous Collector Current:7A; Power Dissipation:3W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Transition Frequency:100MHz RoHS Compliant: Yes

HIGH GAIN TRANSISTOR, NPN, 30V; Transistor Polarity:NPN; Collector Emitter Voltage Max:30V; Continuous Collector Current:7A; Power Dissipation:3W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Transition Frequency:100MHz RoHS Compliant: Yes

Supplier's Site
Transistor - 24673653 - Radwell International
Willingboro, NJ, United States
Transistor
24673653
Transistor 24673653
(PRICE/TC), HIGH GAIN TRANSISTOR, NPN, 30V; TRANSISTOR POLARITY:NPN; COLLECTOR EMITTER VOLTAGE V(BR)CEO:30V; DC COLLECTOR CURRENT:7A; POWER DISSIPATION PD:3W; TRANSISTOR MOUNTING:SURFACE MOUNT; NO. OF PINS:4PINS; TRANSITION FREQUENCY FT:100MHZ ROHS COMPLI. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC), HIGH GAIN TRANSISTOR, NPN, 30V; TRANSISTOR POLARITY:NPN; COLLECTOR EMITTER VOLTAGE V(BR)CEO:30V; DC COLLECTOR CURRENT:7A; POWER DISSIPATION PD:3W; TRANSISTOR MOUNTING:SURFACE MOUNT; NO. OF PINS:4PINS; TRANSITION FREQUENCY FT:100MHZ ROHS COMPLI. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Transistors RF Transistors
Product Number 97K0410 24673653
Product Name High Gain Transistor, Npn, 30V; Transistor Polarity Diodes Inc. Transistor
Transistor Type High Gain Transistor, Npn, 30V; Transistor Polarity Diodes Inc.
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2N5550TFR - 854974-2N5550TFR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Discrete Semiconductor Products -Transistors -JFETs -  - Win Source Electronics
Specs
Transistor Type JFET
Polarity N-Channel
Package Type SOT3
View Details
2 suppliers