onsemi Single FETs, MOSFETs FDS6690AS

Description
N-Channel 30V 10A (Ta) 2.5W (Ta) Surface Mount 8-SOIC
Request a Quote Datasheet
Description
N-Channel 30V 10A (Ta) 2.5W (Ta) Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDS6690ASTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDS6690ASTR-ND
Single FETs, MOSFETs FDS6690ASTR-ND
N-Channel 30V 10A (Ta) 2.5W (Ta) Surface Mount 8-SOIC

N-Channel 30V 10A (Ta) 2.5W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS6690AS - 016168-FDS6690AS - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS6690AS
016168-FDS6690AS
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS6690AS 016168-FDS6690AS
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016168-FDS6690AS Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 10A (Ta) Gate-Source Threshold Voltage: 3V @ 1mA Max Gate Charge: 23nC @ 10V Max Input Capacitance: 910pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 12 mOhm @ 10A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016168-FDS6690AS
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 10A (Ta)
Gate-Source Threshold Voltage: 3V @ 1mA
Max Gate Charge: 23nC @ 10V
Max Input Capacitance: 910pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 12 mOhm @ 10A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2,500

Buy Now Datasheet
Singapore, Singapore
30V 10A SOIC MOSFET Transistor
278-FDS6690AS
30V 10A SOIC MOSFET Transistor 278-FDS6690AS
30V N-CH JFET SOIC 10A 12mR SyncFET Product overview: FDS6690AS from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 10A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 10A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDS6690AS can be used for catalog matching and distributor lookup.

30V N-CH JFET SOIC 10A 12mR SyncFET Product overview: FDS6690AS from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 10A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 10A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDS6690AS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 30V NCH POWER TRENCH SYNCFET

MOSFET 30V NCH POWER TRENCH SYNCFET

Buy Now Datasheet
Mosfet, N Channel, 30V, 0.01Ohm, 10A, Soic-8; Channel Type Onsemi - 84W8869 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 30V, 0.01Ohm, 10A, Soic-8; Channel Type Onsemi
84W8869
Mosfet, N Channel, 30V, 0.01Ohm, 10A, Soic-8; Channel Type Onsemi 84W8869
MOSFET, N CHANNEL, 30V, 0.01OHM, 10A, SOIC-8; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:10A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.6V RoHS Compliant: Yes

MOSFET, N CHANNEL, 30V, 0.01OHM, 10A, SOIC-8; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:10A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.6V RoHS Compliant: Yes

Supplier's Site Datasheet
TRANS MOSFET N-CH 30V 10A 8-PIN SOIC - FDS6690AS - Karl Kruse GmbH & Co. KG
Kaarst, Germany
TRANS MOSFET N-CH 30V 10A 8-PIN SOIC
FDS6690AS
TRANS MOSFET N-CH 30V 10A 8-PIN SOIC FDS6690AS
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDS6690AS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDS6690AS
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDS6690AS
MOSFET N-CH 30V 10A 8SOIC

MOSFET N-CH 30V 10A 8SOIC

Supplier's Site
Transistor - 66739246 - Radwell International
Willingboro, NJ, United States
Transistor
66739246
Transistor 66739246
DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 10A I(D), 30V, 0.012OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, SOIC-8. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 10A I(D), 30V, 0.012OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, SOIC-8. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors
Product Number FDS6690ASTR-ND 016168-FDS6690AS 278-FDS6690AS FDS6690AS 84W8869 FDS6690AS FDS6690AS 66739246
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS6690AS 30V 10A SOIC MOSFET Transistor MOSFET Mosfet, N Channel, 30V, 0.01Ohm, 10A, Soic-8; Channel Type Onsemi TRANS MOSFET N-CH 30V 10A 8-PIN SOIC Discrete Semiconductor Products - Transistors - FETs, MOSFETs Transistor
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SO TO-3 8-SOIC (0.154, 3.90mm Width)
V(BR)DSS 30 volts
PD 2500 milliwatts 2500 milliwatts
Unlock Full Specs
to access all available technical data