onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDPF55N06 FDPF55N06

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1038360-FDPF55N06 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 48W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220F Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 55A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 37nC @ 10V Max Input Capacitance: 1510pF @ 25V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 22 mOhm @ 27.5A, 10V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1038360-FDPF55N06 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 48W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220F Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 55A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 37nC @ 10V Max Input Capacitance: 1510pF @ 25V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 22 mOhm @ 27.5A, 10V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDPF55N06 - 1038360-FDPF55N06 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDPF55N06
1038360-FDPF55N06
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDPF55N06 1038360-FDPF55N06
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1038360-FDPF55N06 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 48W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220F Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 55A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 37nC @ 10V Max Input Capacitance: 1510pF @ 25V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 22 mOhm @ 27.5A, 10V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038360-FDPF55N06
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 48W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220F
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 55A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 37nC @ 10V
Max Input Capacitance: 1510pF @ 25V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 22 mOhm @ 27.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient
Quantity per package: 1k pcs

Buy Now Datasheet
MOSFETs - 8648607 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8648607
MOSFETs 8648607
MOSFET N-Ch 60V 55A UniFET TO220F

MOSFET N-Ch 60V 55A UniFET TO220F

Supplier's Site
MOSFETs - 8648607P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8648607P
MOSFETs 8648607P
MOSFET N-Ch 60V 55A UniFET TO220F

MOSFET N-Ch 60V 55A UniFET TO220F

Supplier's Site
MOSFETs - 1454669 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1454669
MOSFETs 1454669
MOSFET N-Ch 60V 55A UniFET TO220F

MOSFET N-Ch 60V 55A UniFET TO220F

Supplier's Site
Single FETs, MOSFETs - FDPF55N06-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDPF55N06-ND
Single FETs, MOSFETs FDPF55N06-ND
N-Channel 60V 55A (Tc) 48W (Tc) Through Hole TO-220F-3

N-Channel 60V 55A (Tc) 48W (Tc) Through Hole TO-220F-3

Buy Now Datasheet
Singapore, Singapore
N-Channel 60V 55A MOSFET Transistor
278-FDPF55N06
N-Channel 60V 55A MOSFET Transistor 278-FDPF55N06
N-Channel MOSFET, 60V, 55A, 22mR, TO-220F Product overview: FDPF55N06 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 55A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 55A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDPF55N06 can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 60V, 55A, 22mR, TO-220F Product overview: FDPF55N06 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 55A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 55A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDPF55N06 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transistor - 66738874 - Radwell International
Willingboro, NJ, United States
Transistor
66738874
Transistor 66738874
MOSFET, N-CHANNEL, 60V, 55A, TO-220F. FREE 2 YEAR RADWELL WARRANTY

MOSFET, N-CHANNEL, 60V, 55A, TO-220F. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
MOSFET N-CH 60V 55A TO-220F - 598-FDPF55N06 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 60V 55A TO-220F
598-FDPF55N06
MOSFET N-CH 60V 55A TO-220F 598-FDPF55N06
MOSFET N-CH 60V 55A TO-220F

MOSFET N-CH 60V 55A TO-220F

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDPF55N06 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDPF55N06
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDPF55N06
MOSFET N-CH 60V 55A TO220F

MOSFET N-CH 60V 55A TO220F

Supplier's Site
Mosfet, N-Ch, 60V, 55A, To-220F; Transistor Polarity Onsemi - 07AH3940 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 55A, To-220F; Transistor Polarity Onsemi
07AH3940
Mosfet, N-Ch, 60V, 55A, To-220F; Transistor Polarity Onsemi 07AH3940
MOSFET, N-CH, 60V, 55A, TO-220F; Transistor Polarity:N Channel; Continuous Drain Current Id:55A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.018ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power Dissipation RoHS Compliant: Yes

MOSFET, N-CH, 60V, 55A, TO-220F; Transistor Polarity:N Channel; Continuous Drain Current Id:55A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.018ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power Dissipation RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Radwell International Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1038360-FDPF55N06 8648607 8648607P FDPF55N06-ND 278-FDPF55N06 66738874 598-FDPF55N06 FDPF55N06 07AH3940
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDPF55N06 MOSFETs MOSFETs Single FETs, MOSFETs N-Channel 60V 55A MOSFET Transistor Transistor MOSFET N-CH 60V 55A TO-220F Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 60V, 55A, To-220F; Transistor Polarity Onsemi
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel
V(BR)DSS 60 volts 60 volts
PD 48000 milliwatts 48000 milliwatts 48000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Type TO-220; SOT3; TO-220F TO-220; To-220f TO-220; TO-220 TO-220; TO-220-3 Full Pack TO-220; TO-220-3 Full Pack TO-3; TO-220
Unlock Full Specs
to access all available technical data

Similar Products

DC - 25 GHz, 10 Watt, 28 V GaN RF Transistor - TGF2936 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 16 dB
View Details
55V 160A MOSFET Transistor - 278-AUIRF3805L - ERSAELECTRONICS PTE. LTD.
Specs
PD 300000 milliwatts
TJ -55 C (-67 F)
View Details
5 suppliers