onsemi MOSFETs FDS8884

Description
MOSFET N-Channel 30V 8.5A SOIC8
Request a Quote Datasheet
Description
MOSFET N-Channel 30V 8.5A SOIC8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 6710722 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6710722
MOSFETs 6710722
MOSFET N-Channel 30V 8.5A SOIC8

MOSFET N-Channel 30V 8.5A SOIC8

Supplier's Site
MOSFETs - 6710722P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6710722P
MOSFETs 6710722P
MOSFET N-Channel 30V 8.5A SOIC8

MOSFET N-Channel 30V 8.5A SOIC8

Supplier's Site
MOSFETs - 1662619 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1662619
MOSFETs 1662619
MOSFET N-Channel 30V 8.5A SOIC8

MOSFET N-Channel 30V 8.5A SOIC8

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS8884 - 016201-FDS8884 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS8884
016201-FDS8884
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS8884 016201-FDS8884
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016201-FDS8884 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 8.5A (Ta) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 13nC @ 10V Max Input Capacitance: 635pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 23 mOhm @ 8.5A, 10V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016201-FDS8884
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 8.5A (Ta)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 13nC @ 10V
Max Input Capacitance: 635pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 23 mOhm @ 8.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2,500

Buy Now Datasheet
Singapore, Singapore
N-Channel 30V MOSFET Transistor
2088-FDS8884
N-Channel 30V MOSFET Transistor 2088-FDS8884
MOSFETs 30V N-Channel PwrTrench MOSFET Product overview: FDS8884 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDS8884 can be used for catalog matching and distributor lookup.

MOSFETs 30V N-Channel PwrTrench MOSFET Product overview: FDS8884 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDS8884 can be used for catalog matching and distributor lookup.

Supplier's Site
Single FETs, MOSFETs - FDS8884CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDS8884CT-ND
Single FETs, MOSFETs FDS8884CT-ND
N-Channel 30V 8.5A (Ta) 2.5W (Ta) Surface Mount 8-SOIC

N-Channel 30V 8.5A (Ta) 2.5W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - FDS8884TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDS8884TR-ND
Single FETs, MOSFETs FDS8884TR-ND
N-Channel 30V 8.5A (Ta) 2.5W (Ta) Surface Mount 8-SOIC

N-Channel 30V 8.5A (Ta) 2.5W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - FDS8884DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDS8884DKR-ND
Single FETs, MOSFETs FDS8884DKR-ND
N-Channel 30V 8.5A (Ta) 2.5W (Ta) Surface Mount 8-SOIC

N-Channel 30V 8.5A (Ta) 2.5W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET
FDS8884
MOSFET FDS8884
MOSFET 30V N-Channel PwrTrench MOSFET

MOSFET 30V N-Channel PwrTrench MOSFET

Buy Now Datasheet
Mosfet, N-Channel, 30V, 8.5A, Soic-8; Transistor Polarity Onsemi - 84Y9939 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Channel, 30V, 8.5A, Soic-8; Transistor Polarity Onsemi
84Y9939
Mosfet, N-Channel, 30V, 8.5A, Soic-8; Transistor Polarity Onsemi 84Y9939
MOSFET, N-CHANNEL, 30V, 8.5A, SOIC-8; Transistor Polarity:N Channel; Continuous Drain Current Id:8.5A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.019ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.7V; Power RoHS Compliant: Yes

MOSFET, N-CHANNEL, 30V, 8.5A, SOIC-8; Transistor Polarity:N Channel; Continuous Drain Current Id:8.5A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.019ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.7V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
N Channel Mosfet, 30V, 8.5A, Soic, Full Reel; Channel Type Onsemi - 86K1396 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 30V, 8.5A, Soic, Full Reel; Channel Type Onsemi
86K1396
N Channel Mosfet, 30V, 8.5A, Soic, Full Reel; Channel Type Onsemi 86K1396
N CHANNEL MOSFET, 30V, 8.5A, SOIC, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:8.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.7VRoHS Compliant: Yes

N CHANNEL MOSFET, 30V, 8.5A, SOIC, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:8.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.7VRoHS Compliant: Yes

Supplier's Site
N Channel Mosfet, 30V, 8.5A, Soic; Transistor Polarity Onsemi - 67P3496 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 30V, 8.5A, Soic; Transistor Polarity Onsemi
67P3496
N Channel Mosfet, 30V, 8.5A, Soic; Transistor Polarity Onsemi 67P3496
N CHANNEL MOSFET, 30V, 8.5A, SOIC; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:8.5A; On Resistance Rds(on):0.023ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes

N CHANNEL MOSFET, 30V, 8.5A, SOIC; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:8.5A; On Resistance Rds(on):0.023ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDS8884 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDS8884
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDS8884
MOSFET N-CH 30V 8.5A 8SOIC

MOSFET N-CH 30V 8.5A 8SOIC

Supplier's Site
Single FETs, MOSFETs - FDS8884 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDS8884
Single FETs, MOSFETs FDS8884
MOSFET N-CH 30V 8.5A 8SOIC

MOSFET N-CH 30V 8.5A 8SOIC

Supplier's Site Datasheet
Transistor - 16130640 - Radwell International
Willingboro, NJ, United States
Transistor
16130640
Transistor 16130640
POWER FIELD-EFFECT TRANSISTOR, 8.5A I(D), 30V, 0.023OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, SOIC-8. FREE 2 YEAR RADWELL WARRANTY

POWER FIELD-EFFECT TRANSISTOR, 8.5A I(D), 30V, 0.023OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, SOIC-8. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Radwell International
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 6710722 6710722P 016201-FDS8884 2088-FDS8884 FDS8884CT-ND FDS8884 84Y9939 86K1396 67P3496 FDS8884 FDS8884 16130640
Product Name MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS8884 N-Channel 30V MOSFET Transistor Single FETs, MOSFETs MOSFET Mosfet, N-Channel, 30V, 8.5A, Soic-8; Transistor Polarity Onsemi N Channel Mosfet, 30V, 8.5A, Soic, Full Reel; Channel Type Onsemi N Channel Mosfet, 30V, 8.5A, Soic; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Transistor
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement Enhancement
Package Type Soic SOIC SOT3; 8-SO Reel "8-SOIC (0.154"", 3.90mm Width)" TO-3 TO-3 TO-3 8-SOIC (0.154, 3.90mm Width) 8-SOIC (0.154", 3.90mm Width)
Number of units in IC 1
V(BR)DSS 30 volts 30 volts
Unlock Full Specs
to access all available technical data