EasyPIM™ 2B 1200 V, 25 A reverse conducting PIM IGBT module with fast TRENCHSTOP™ IGBT4, Emitter Controlled 4 diode and NTC. Also available with Thermal Interface Material. The PIM (Power Integrated Modules) with integration of rectifier and brake chopper enables system cost savings. They are available in Econo2 and Econo3 housing and also available with Solder- or PressFIT pins: FP25R12W2T4_B11
Summary of Features
Benefits
Applications
Designers who used this product also designed with
1
2
IGBT Modules N-CH 1.2KV 39A
IGBT MODULE, 1.2KV, 25A, MODULE; TRANSISTOR POLARITY:N CHANNEL; DC COLLECTOR CURRENT:25A; COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON):2.05V; POWER DISSIPATION PD:175W; COLLECTOR EMITTER VOLTAGE V(BR)CEO:1.2KV; NO. OF PINS:23PINS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
IGBT Module, 1.2KV, 25A, MODULE; Continuous Collector Current:25A; Collector Emitter Saturation Voltage:2.05V; Power Dissipation:175W; Operating Temperature Max:150°C; IGBT Termination:Press Fit; Collector Emitter Voltage Max:1.2kV RoHS Compliant: Yes
| Infineon Technologies AG | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Transistors | RF Transistors | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | FP25R12W2T4 | FP25R12W2T4 | FP25R12W2T4 | 24728926 | 84R7204 |
| Product Name | Power - IGBT - IGBT Modules - FP25R12W2T4 | IGBT Modules | Transistors | Transistor | Igbt Module, 1.2Kv, 25A, Module; Continuous Collector Current Infineon |
| VCE(on) | 1.85 volts | ||||
| IC(max) | 25 amps | ||||
| Package Type | AG-EASY2B | TO-3 | |||
| Packing Method | Tray; TRAY |