MOSFET N-CH 60V 25A DPAK Product overview: FDD45AN06LA0 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 25A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 25A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDD45AN06LA0 can be used for catalog matching and distributor lookup.
N-Channel 60V 5.2A (Ta), 25A (Tc) 55W (Tc) Surface Mount TO-252AA
MOSFET; TRANSISTOR TYPE:MOSFET; TRANSISTOR POLARITY:N CHANNEL; DRAIN SOURCE VOLTAGEVDS:60V; CONTINUOUS DRAIN CURRENTID:25A; ON RESISTANCERDS(ON):36
MOSFET N-CH 60V 5.2A/25A TO252AA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | RF Transistors |
| Product Number | 278-FDD45AN06LA0 | FDD45AN06LA0TR-ND | 16114630 | FDD45AN06LA0 |
| Product Name | 60V 25A DPAK MOSFET Transistor | Single FETs, MOSFETs | Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | ||
| PD | 55000 milliwatts | |||
| TJ | -55 C (-67 F) |