onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQT7N10LTF FQT7N10LTF

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 001262-FQT7N10LTF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2W (Tc) Family Name: FQT7N10L Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223-4 Dimension: TO-261-4, TO-261AA Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 1.7A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 6nC @ 5V Max Input Capacitance: 290pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 350 mOhm @ 850mA, 10V Alternative Parts (Cross-Reference): BSP 372 G; BSP372 E6327NT; BSP372L6327HTSA1; BSP372 L6327XT; Introduction Date: May 21, 2001 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Motor Drive & Control, Audio Quantity per package: 4k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 001262-FQT7N10LTF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2W (Tc) Family Name: FQT7N10L Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223-4 Dimension: TO-261-4, TO-261AA Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 1.7A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 6nC @ 5V Max Input Capacitance: 290pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 350 mOhm @ 850mA, 10V Alternative Parts (Cross-Reference): BSP 372 G; BSP372 E6327NT; BSP372L6327HTSA1; BSP372 L6327XT; Introduction Date: May 21, 2001 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Motor Drive & Control, Audio Quantity per package: 4k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQT7N10LTF - 001262-FQT7N10LTF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQT7N10LTF
001262-FQT7N10LTF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQT7N10LTF 001262-FQT7N10LTF
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 001262-FQT7N10LTF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2W (Tc) Family Name: FQT7N10L Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223-4 Dimension: TO-261-4, TO-261AA Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 1.7A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 6nC @ 5V Max Input Capacitance: 290pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 350 mOhm @ 850mA, 10V Alternative Parts (Cross-Reference): BSP 372 G; BSP372 E6327NT; BSP372L6327HTSA1; BSP372 L6327XT; Introduction Date: May 21, 2001 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Motor Drive & Control, Audio Quantity per package: 4k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 001262-FQT7N10LTF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2W (Tc)
Family Name: FQT7N10L
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223-4
Dimension: TO-261-4, TO-261AA
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 1.7A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 6nC @ 5V
Max Input Capacitance: 290pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 350 mOhm @ 850mA, 10V
Alternative Parts (Cross-Reference): BSP 372 G; BSP372 E6327NT; BSP372L6327HTSA1; BSP372 L6327XT;
Introduction Date: May 21, 2001
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Motor Drive & Control, Audio
Quantity per package: 4k pcs

Buy Now Datasheet
Singapore, Singapore
100V MOSFET Transistor
2088-FQT7N10LTF
100V MOSFET Transistor 2088-FQT7N10LTF
MOSFETs 100V Single Product overview: FQT7N10LTF from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQT7N10LTF can be used for catalog matching and distributor lookup.

MOSFETs 100V Single Product overview: FQT7N10LTF from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQT7N10LTF can be used for catalog matching and distributor lookup.

Supplier's Site
MOSFETs - 6711062 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6711062
MOSFETs 6711062
MOSFET N-Channel 100V 1.7A SOT223

MOSFET N-Channel 100V 1.7A SOT223

Supplier's Site
MOSFETs - 6711062P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6711062P
MOSFETs 6711062P
MOSFET N-Channel 100V 1.7A SOT223

MOSFET N-Channel 100V 1.7A SOT223

Supplier's Site
MOSFETs - 1661755 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1661755
MOSFETs 1661755
MOSFET N-Channel 100V 1.7A SOT223

MOSFET N-Channel 100V 1.7A SOT223

Supplier's Site
Single FETs, MOSFETs - FQT7N10LTFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQT7N10LTFTR-ND
Single FETs, MOSFETs FQT7N10LTFTR-ND
N-Channel 100V 1.7A (Tc) 2W (Tc) Surface Mount SOT-223-4

N-Channel 100V 1.7A (Tc) 2W (Tc) Surface Mount SOT-223-4

Buy Now Datasheet
Single FETs, MOSFETs - FQT7N10LTFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQT7N10LTFCT-ND
Single FETs, MOSFETs FQT7N10LTFCT-ND
N-Channel 100V 1.7A (Tc) 2W (Tc) Surface Mount SOT-223-4

N-Channel 100V 1.7A (Tc) 2W (Tc) Surface Mount SOT-223-4

Buy Now Datasheet
Single FETs, MOSFETs - FQT7N10LTFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQT7N10LTFDKR-ND
Single FETs, MOSFETs FQT7N10LTFDKR-ND
N-Channel 100V 1.7A (Tc) 2W (Tc) Surface Mount SOT-223-4

N-Channel 100V 1.7A (Tc) 2W (Tc) Surface Mount SOT-223-4

Buy Now Datasheet
N Channel Mosfet, 100V, 1.7A, Sot-223; Channel Type Onsemi - 15R3448 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 100V, 1.7A, Sot-223; Channel Type Onsemi
15R3448
N Channel Mosfet, 100V, 1.7A, Sot-223; Channel Type Onsemi 15R3448
N CHANNEL MOSFET, 100V, 1.7A, SOT-223; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:1.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

N CHANNEL MOSFET, 100V, 1.7A, SOT-223; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:1.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, N Ch, 100V, 1.7A, Sot-223; Transistor Polarity Onsemi - 87X8794 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 100V, 1.7A, Sot-223; Transistor Polarity Onsemi
87X8794
Mosfet, N Ch, 100V, 1.7A, Sot-223; Transistor Polarity Onsemi 87X8794
MOSFET, N CH, 100V, 1.7A, SOT-223; Transistor Polarity:N Channel; Continuous Drain Current Id:1.7A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.275ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2V; Power RoHS Compliant: Yes

MOSFET, N CH, 100V, 1.7A, SOT-223; Transistor Polarity:N Channel; Continuous Drain Current Id:1.7A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.275ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
N Channel Mosfet, 100V, 1.7A, Sot-223, Full Reel; Channel Type Onsemi - 82C4378 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 100V, 1.7A, Sot-223, Full Reel; Channel Type Onsemi
82C4378
N Channel Mosfet, 100V, 1.7A, Sot-223, Full Reel; Channel Type Onsemi 82C4378
N CHANNEL MOSFET, 100V, 1.7A, SOT-223, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:1.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:2W RoHS Compliant: Yes

N CHANNEL MOSFET, 100V, 1.7A, SOT-223, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:1.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:2W RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQT7N10LTF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQT7N10LTF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQT7N10LTF
MOSFET N-CH 100V 1.7A SOT223-4

MOSFET N-CH 100V 1.7A SOT223-4

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 100V Single

MOSFET 100V Single

Buy Now Datasheet
Transistor -  - Radwell International
Willingboro, NJ, United States
Transistor
Transistor
ON SEMICONDUCTOR Semiconductors FQT7N10LTF

ON SEMICONDUCTOR Semiconductors FQT7N10LTF

Supplier's Site
Single FETs, MOSFETs - FQT7N10LTF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FQT7N10LTF
Single FETs, MOSFETs FQT7N10LTF
MOSFET N-CH 100V 1.7A SOT223-4

MOSFET N-CH 100V 1.7A SOT223-4

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Radwell International ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 001262-FQT7N10LTF 2088-FQT7N10LTF 6711062 6711062P FQT7N10LTFTR-ND 15R3448 87X8794 82C4378 FQT7N10LTF FQT7N10LTF FQT7N10LTF
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQT7N10LTF 100V MOSFET Transistor MOSFETs MOSFETs Single FETs, MOSFETs N Channel Mosfet, 100V, 1.7A, Sot-223; Channel Type Onsemi Mosfet, N Ch, 100V, 1.7A, Sot-223; Transistor Polarity Onsemi N Channel Mosfet, 100V, 1.7A, Sot-223, Full Reel; Channel Type Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Transistor Single FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 100 volts 100 volts
PD 2000 milliwatts 2 milliwatts 2000 milliwatts 2000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; SOT-223-4 Reel SOT223; Sot-223 SOT223; SOT-223 SOT223; TO-261-4, TO-261AA TO-3; SOT223 TO-3; SOT223 TO-3; SOT223 TO-261-4, TO-261AA SOT223; TO-261-4, TO-261AA
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 55 Watt, 28 V GaN RF Power Transistor - T2G4005528-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 16 dB
View Details
3 suppliers
GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFZ44VZSTRL - 1020788-AUIRFZ44VZSTRL - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 60 volts
PD 92000 milliwatts
View Details
6 suppliers