Manufacturer: Diodes Incorporated
Win Source Part Number: 016603-FZT651TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 175MHz
Transistor Polarity: NPN
Family Name: FZT651
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 600mV @ 300mA, 3A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 500mA, 2V
Maximum Power Dissipation: 2W
Alternative Parts (Cross-Reference): BDP 949 H6778; BDP 949 E6327; BDP949;
Introduction Date: October 28, 1997
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient
Bipolar (BJT) Transistor NPN 60V 3A 175MHz 2W Surface Mount SOT-223-3
Bipolar (BJT) Transistor NPN 60V 3A 175MHz 2W Surface Mount SOT-223-3
TRANS NPN 60V 3A SOT223-3 Product overview: FZT651TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FZT651TA can be used for catalog matching and distributor lookup.
BIPOLAR TRANSISTOR, NPN, COLLECTOR EMITTER VOLTAGE V(BR)CEO:60 V, DC COLLECTOR CURRENT: 3A, PD: 2W, SURFACE MOUNT, 4 PIN, TRANSITION FREQUENCY FT:175 MHZ, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
TRANS NPN 60V 3A SOT223-3
TRANS NPN 60V 3A SOT223-3
BIPOLAR TRANSISTOR, NPN, 60V; Transistor Polarity:NPN; Collector Emitter Voltage Max:60V; Continuous Collector Current:3A; Power Dissipation:2W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Transition Frequency:175MHz RoHS Compliant: Yes
Bipolar Transistors - BJT NPN Medium Power
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Radwell International | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 016603-FZT651TA | FZT651TR-ND | 276-FZT651TA | 21173835 | FZT651TA | FZT651TA | 97K0395 | FZT651TA |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - FZT651TA | Single Bipolar Transistors | 60V 3A Bipolar Transistor | Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistor, Npn, 60V; Transistor Polarity Diodes Inc. | Bipolar Transistors - BJT |
| Polarity | NPN; NPN | NPN | NPN | NPN; NPN | NPN | |||
| Package Type | SOT3; SOT-223 | SOT223; TO-261-4, TO-261AA | Tape & Reel (TR) | SOT223; TO-261-4, TO-261AA | TO-3 | |||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT) | ||||||
| IC(max) | 3000 milliamps | 3000 milliamps | 3000 milliamps | 3000 milliamps | ||||
| VCEO | 60 volts | 60 volts | 60 volts | 60 volts |