Bipolar (BJT) Transistor NPN - Darlington 450V 24A 125W Chassis Mount ISOTOP®
TRANS NPN DARL 450V 24A ISOTOP
DISCONTINUED BY MANUFACTURER, TRANSISTOR DARLINGTON NPN MODULE,DARLINGTON TRANSISTORS NPN DARL POWER MOD. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | ESM3045DV-ND | ESM3045DV | 838615 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor |
| Polarity | NPN |