NPN Triple Diffused Planar Silicon Transistor
Bipolar Transistors - BJT NPN Si Transistor Tripple Diff Planar Product overview: FJL6920TU from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-FJL6920TU can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 800V 20A 200W Through Hole TO-264-3
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 204196-FJL6920TU
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-264
Maximum Current Collector: 20A
VCEO Maximum Collector-Emitter Breakdown Voltage: 800V
Max Vce (sat): 3V @ 2.75A, 11A
Collector Cut-off Current(Max): 1mA
Typical Gain (hFE) (Min): 5.5 @ 11A, 5V
Maximum Power Dissipation: 200W
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 375
TRANS NPN 800V 20A TO264-3
TRANSISTOR, NPN, 800V, 20A, TO-264-3; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:800V; Transition Frequency ft:-; Power Dissipation Pd:200W; DC Collector Current:20A; DC Current Gain hFE:5.5hFE; Transistor Case RoHS Compliant: Yes
Bipolar Transistors - BJT NPN Si Transistor Tripple Diff Planar
TRANS NPN 800V 20A TO264-3
POWER BIPOLAR TRANSISTOR, 20A I(C), 800V V(BR)CEO, 1-ELEMENT, NPN, SILICON, TO-264AA, PLASTIC/EPOXY, 3 PIN. FREE 2 YEAR RADWELL WARRANTY
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Radwell International | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | FJL6920TU | 2087-FJL6920TU | FJL6920TU-ND | 204196-FJL6920TU | FJL6920TU | 46AC0826 | FJL6920TU | FJL6920TU | 49272044 |
| Product Name | Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - FJL6920TU | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor, Npn, 800V, 20A, To-264-3; Transistor Polarity Onsemi | Bipolar Transistors - BJT | Single Bipolar Transistors | Transistor | |
| Polarity | NPN | NPN | NPN | NPN; NPN | NPN | NPN; NPN | |||
| Package Type | TO-264-3 | Tube | TO-264-3, TO-264AA | SOT3; TO-264 | TO-3 | TO-264-3, TO-264AA | |||
| Packing Method | Tube; Tube | Tube | Tube; Tube | ||||||
| IC(max) | 20000 milliamps | 20000 milliamps | 20000 milliamps | ||||||
| PD | 200 milliwatts |