onsemi 100V 44a 1V MOSFET Transistor FDD3672

Description
MOSFETs 100V 44a .28 Ohms/VGS=1V Product overview: FDD3672 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 44a, 1V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 44a, 1V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDD3672 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs 100V 44a .28 Ohms/VGS=1V Product overview: FDD3672 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 44a, 1V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 44a, 1V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDD3672 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 44a 1V MOSFET Transistor
2088-FDD3672
100V 44a 1V MOSFET Transistor 2088-FDD3672
MOSFETs 100V 44a .28 Ohms/VGS=1V Product overview: FDD3672 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 44a, 1V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 44a, 1V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDD3672 can be used for catalog matching and distributor lookup.

MOSFETs 100V 44a .28 Ohms/VGS=1V Product overview: FDD3672 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 44a, 1V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 44a, 1V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDD3672 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD3672 - 066922-FDD3672 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD3672
066922-FDD3672
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD3672 066922-FDD3672
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 066922-FDD3672 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 144W (Tc) Family Name: FDD3672 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-252AA Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 44A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 36nC @ 10V Max Input Capacitance: 1635pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 47 mOhm @ 21A, 6V Alternative Parts (Cross-Reference): AOD2910E; AUIRFR540ZTRR; IPD30N10S3L-34; IRFR540ZTRRPBF; Introduction Date: June 13, 2002 ECCN: EAR99 Country of Origin: China, Philippines, Republic of Korea, United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Industrial

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 066922-FDD3672
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 144W (Tc)
Family Name: FDD3672
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-252AA
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 44A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 36nC @ 10V
Max Input Capacitance: 1635pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 47 mOhm @ 21A, 6V
Alternative Parts (Cross-Reference): AOD2910E; AUIRFR540ZTRR; IPD30N10S3L-34; IRFR540ZTRRPBF;
Introduction Date: June 13, 2002
ECCN: EAR99
Country of Origin: China, Philippines, Republic of Korea, United States of America
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Industrial

Buy Now Datasheet
Single FETs, MOSFETs - FDD3672TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDD3672TR-ND
Single FETs, MOSFETs FDD3672TR-ND
N-Channel 100V 6.5A (Ta), 44A (Tc) 135W (Tc) Surface Mount TO-252AA

N-Channel 100V 6.5A (Ta), 44A (Tc) 135W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - FDD3672CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDD3672CT-ND
Single FETs, MOSFETs FDD3672CT-ND
N-Channel 100V 6.5A (Ta), 44A (Tc) 135W (Tc) Surface Mount TO-252AA

N-Channel 100V 6.5A (Ta), 44A (Tc) 135W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - FDD3672DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDD3672DKR-ND
Single FETs, MOSFETs FDD3672DKR-ND
N-Channel 100V 6.5A (Ta), 44A (Tc) 135W (Tc) Surface Mount TO-252AA

N-Channel 100V 6.5A (Ta), 44A (Tc) 135W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Transistor - 16119962 - Radwell International
Willingboro, NJ, United States
Transistor
16119962
Transistor 16119962
N CHANNEL MOSFET, 100V, 44A, TO-252AB; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:44A; DRAIN SOURCE VOLTAGE VDS:100V; ON RESISTANCE RDS(ON):0.024OHM; RDS(ON) TEST VOLTAGE VGS:10V; THRESHOLD VOLTAGE VGS:4V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

N CHANNEL MOSFET, 100V, 44A, TO-252AB; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:44A; DRAIN SOURCE VOLTAGE VDS:100V; ON RESISTANCE RDS(ON):0.024OHM; RDS(ON) TEST VOLTAGE VGS:10V; THRESHOLD VOLTAGE VGS:4V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
N Ch Mosfet, 100V, 44A, To-252Ab; Channel Type Onsemi - 67R2045 - Newark, An Avnet Company
Chicago, IL, United States
N Ch Mosfet, 100V, 44A, To-252Ab; Channel Type Onsemi
67R2045
N Ch Mosfet, 100V, 44A, To-252Ab; Channel Type Onsemi 67R2045
N CH MOSFET, 100V, 44A, TO-252AB; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:44A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

N CH MOSFET, 100V, 44A, TO-252AB; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:44A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site Datasheet
N Channel Mosfet, 100V, 44A, To-252Ab; Channel Type Onsemi - 58K1434 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 100V, 44A, To-252Ab; Channel Type Onsemi
58K1434
N Channel Mosfet, 100V, 44A, To-252Ab; Channel Type Onsemi 58K1434
N CHANNEL MOSFET, 100V, 44A, TO-252AB; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:44A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

N CHANNEL MOSFET, 100V, 44A, TO-252AB; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:44A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDD3672 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDD3672
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDD3672
MOSFET N-CH 100V 6.5/44A TO252AA

MOSFET N-CH 100V 6.5/44A TO252AA

Supplier's Site
Specialized ICs - FDD3672 - ODG (Origin Data Global)
Shenzhen, China
Specialized ICs
FDD3672
Specialized ICs FDD3672
POWER FIELD-EFFECT TRANSISTOR, 6

POWER FIELD-EFFECT TRANSISTOR, 6

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET
FDD3672
MOSFET FDD3672
MOSFET 100V 44a .28 Ohms/VGS=1V

MOSFET 100V 44a .28 Ohms/VGS=1V

Buy Now Datasheet
MOSFET N-CH 100V 44A D-PAK - 598-FDD3672 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 100V 44A D-PAK
598-FDD3672
MOSFET N-CH 100V 44A D-PAK 598-FDD3672
MOSFET N-CH 100V 44A D-PAK

MOSFET N-CH 100V 44A D-PAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Radwell International Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2088-FDD3672 066922-FDD3672 FDD3672TR-ND 16119962 67R2045 58K1434 FDD3672 FDD3672 FDD3672 598-FDD3672
Product Name 100V 44a 1V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD3672 Single FETs, MOSFETs Transistor N Ch Mosfet, 100V, 44A, To-252Ab; Channel Type Onsemi N Channel Mosfet, 100V, 44A, To-252Ab; Channel Type Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs Specialized ICs MOSFET MOSFET N-CH 100V 44A D-PAK
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
PD 135 milliwatts 144000 milliwatts 135000 milliwatts 135000 milliwatts
Package Type Reel SOT3; TO-252 (DPAK); TO-252AA TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-3 TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Packing Method Reel Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data