MOSFET DRIVER, HIGH SPEED, SOIC-8; DRIVER CONFIGURATION:-; PEAK OUTPUT CURRENT:2A; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:15V; DRIVER CASE STYLE:SOIC; NO. OF PINS:8PINS; INPUT DELAY:18NS; OUTPUT DELAY:20NS; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 107673442 |
| Product Name | IGBT |