onsemi Single FETs, MOSFETs FQAF11N90C

Description
N-Channel 900V 7A (Tc) 120W (Tc) Through Hole TO-3PF
Request a Quote Datasheet
Description
N-Channel 900V 7A (Tc) 120W (Tc) Through Hole TO-3PF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FQAF11N90CFS-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQAF11N90CFS-ND
Single FETs, MOSFETs FQAF11N90CFS-ND
N-Channel 900V 7A (Tc) 120W (Tc) Through Hole TO-3PF

N-Channel 900V 7A (Tc) 120W (Tc) Through Hole TO-3PF

Buy Now Datasheet
Singapore, Singapore
900V 7A MOSFET Transistor
2088-FQAF11N90C
900V 7A MOSFET Transistor 2088-FQAF11N90C
MOSFETs N-CH/900V/7A/A.QFET Product overview: FQAF11N90C from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 7A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQAF11N90C can be used for catalog matching and distributor lookup.

MOSFETs N-CH/900V/7A/A.QFET Product overview: FQAF11N90C from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 7A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQAF11N90C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQAF11N90C - 040330-FQAF11N90C - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQAF11N90C
040330-FQAF11N90C
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQAF11N90C 040330-FQAF11N90C
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 040330-FQAF11N90C Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 120W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-3PF Dimension: SC-94 Drain-Source Breakdown Voltage: 900V Continuous Drain Current at 25°C: 7A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 80nC @ 10V Max Input Capacitance: 3290pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 1.1 Ohm @ 3.5A, 10V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 360

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 040330-FQAF11N90C
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 120W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-3PF
Dimension: SC-94
Drain-Source Breakdown Voltage: 900V
Continuous Drain Current at 25°C: 7A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 80nC @ 10V
Max Input Capacitance: 3290pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 1.1 Ohm @ 3.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 360

Buy Now Datasheet
Single FETs, MOSFETs - FQAF11N90C - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FQAF11N90C
Single FETs, MOSFETs FQAF11N90C
MOSFET N-CH 900V 7A TO3PF

MOSFET N-CH 900V 7A TO3PF

Supplier's Site Datasheet
Transistor - 49272276 - Radwell International
Willingboro, NJ, United States
Transistor
49272276
Transistor 49272276
TRANSISTOR,MOSFET,N- CHANNEL,900V V(BR)DSS,7A I(D),TO-247VAR ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

TRANSISTOR,MOSFET,N-CHANNEL,900V V(BR)DSS,7A I(D),TO-247VAR ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQAF11N90C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQAF11N90C
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQAF11N90C
MOSFET N-CH 900V 7A TO3PF

MOSFET N-CH 900V 7A TO3PF

Supplier's Site
MOSFET N-CH 900V 7A TO-3PF - 598-FQAF11N90C - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 900V 7A TO-3PF
598-FQAF11N90C
MOSFET N-CH 900V 7A TO-3PF 598-FQAF11N90C
MOSFET N-CH 900V 7A TO-3PF

MOSFET N-CH 900V 7A TO-3PF

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-CH/900V/7A/A.QFET

MOSFET N-CH/900V/7A/A.QFET

Buy Now Datasheet
Mosfet, N-Ch, 900V, 7A, 150Deg C, 120W Rohs Compliant Onsemi - 54AH8738 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 900V, 7A, 150Deg C, 120W Rohs Compliant Onsemi
54AH8738
Mosfet, N-Ch, 900V, 7A, 150Deg C, 120W Rohs Compliant Onsemi 54AH8738
MOSFET, N-CH, 900V, 7A, 150DEG C, 120W ROHS COMPLIANT: YES

MOSFET, N-CH, 900V, 7A, 150DEG C, 120W ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Radwell International Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number FQAF11N90CFS-ND 2088-FQAF11N90C 040330-FQAF11N90C FQAF11N90C 49272276 FQAF11N90C 598-FQAF11N90C FQAF11N90C 54AH8738
Product Name Single FETs, MOSFETs 900V 7A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQAF11N90C Single FETs, MOSFETs Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 900V 7A TO-3PF MOSFET Mosfet, N-Ch, 900V, 7A, 150Deg C, 120W Rohs Compliant Onsemi
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
Package Type TO-3; TO-3P-3 Full Pack Tube TO-3; SOT3; TO-3PF TO-3; TO-3P-3 Full Pack TO-3P-3 Full Pack TO-3
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
PD 120 milliwatts 120000 milliwatts 120000 milliwatts 120000 milliwatts
Packing Method Tube Rail; Tube; Tube/Rail Tube; Tube Tube; Tube
Unlock Full Specs
to access all available technical data

Similar Products

Interfet -  - Micross Components, Inc.
Micross Components, Inc.
View Details
 - AIGB15N65H5ATMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-TO263-3
Packing Method Tape Reel; Tape & Reel
View Details
5 suppliers