onsemi 30V MOSFET Transistor FDS6690A

Description
MOSFETs SO-8 SGL N-CH 30V Product overview: FDS6690A from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDS6690A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs SO-8 SGL N-CH 30V Product overview: FDS6690A from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDS6690A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V MOSFET Transistor
2088-FDS6690A
30V MOSFET Transistor 2088-FDS6690A
MOSFETs SO-8 SGL N-CH 30V Product overview: FDS6690A from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDS6690A can be used for catalog matching and distributor lookup.

MOSFETs SO-8 SGL N-CH 30V Product overview: FDS6690A from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDS6690A can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS6690A - 067094-FDS6690A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS6690A
067094-FDS6690A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS6690A 067094-FDS6690A
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067094-FDS6690A Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta) Family Name: FDS6690A Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 11A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 16nC @ 5V Max Input Capacitance: 1205pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 12.5 mOhm @ 11A, 10V Alternative Parts (Cross-Reference): IRF7466TRPBF; IRF7466; IRF7466PbF; Introduction Date: May 20, 1999 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067094-FDS6690A
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta)
Family Name: FDS6690A
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 11A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 16nC @ 5V
Max Input Capacitance: 1205pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 12.5 mOhm @ 11A, 10V
Alternative Parts (Cross-Reference): IRF7466TRPBF; IRF7466; IRF7466PbF;
Introduction Date: May 20, 1999
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2,500

Buy Now Datasheet
MOSFETs - 6710624 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6710624
MOSFETs 6710624
MOSFET N-Channel 30V 11A SOIC8

MOSFET N-Channel 30V 11A SOIC8

Supplier's Site
MOSFETs - 6710624P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6710624P
MOSFETs 6710624P
MOSFET N-Channel 30V 11A SOIC8

MOSFET N-Channel 30V 11A SOIC8

Supplier's Site
MOSFETs - 1662622 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1662622
MOSFETs 1662622
MOSFET N-Channel 30V 11A SOIC8

MOSFET N-Channel 30V 11A SOIC8

Supplier's Site
Single FETs, MOSFETs - FDS6690ATR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDS6690ATR-ND
Single FETs, MOSFETs FDS6690ATR-ND
N-Channel 30V 11A (Ta) 2.5W (Ta) Surface Mount 8-SOIC

N-Channel 30V 11A (Ta) 2.5W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - FDS6690ADKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDS6690ADKR-ND
Single FETs, MOSFETs FDS6690ADKR-ND
N-Channel 30V 11A (Ta) 2.5W (Ta) Surface Mount 8-SOIC

N-Channel 30V 11A (Ta) 2.5W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - FDS6690ACT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDS6690ACT-ND
Single FETs, MOSFETs FDS6690ACT-ND
N-Channel 30V 11A (Ta) 2.5W (Ta) Surface Mount 8-SOIC

N-Channel 30V 11A (Ta) 2.5W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - FDS6690A - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDS6690A
Single FETs, MOSFETs FDS6690A
MOSFET N-CH 30V 11A 8SOIC

MOSFET N-CH 30V 11A 8SOIC

Supplier's Site Datasheet
Transistor - 16130504 - Radwell International
Willingboro, NJ, United States
Transistor
16130504
Transistor 16130504
SMALL SIGNAL FIELD-EFFECT TRANSISTOR, 11A I(D), 30V, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, SO-8. FREE 2 YEAR RADWELL WARRANTY

SMALL SIGNAL FIELD-EFFECT TRANSISTOR, 11A I(D), 30V, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, SO-8. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDS6690A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDS6690A
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDS6690A
MOSFET N-CH 30V 11A 8SOIC

MOSFET N-CH 30V 11A 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
MOSFET
FDS6690A
MOSFET FDS6690A
MOSFET SO-8 SGL N-CH 30V

MOSFET SO-8 SGL N-CH 30V

Buy Now Datasheet
N Channel Mosfet, 30V, 11A, Soic; Channel Type Onsemi - 58K8855 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 30V, 11A, Soic; Channel Type Onsemi
58K8855
N Channel Mosfet, 30V, 11A, Soic; Channel Type Onsemi 58K8855
N CHANNEL MOSFET, 30V, 11A, SOIC; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:11A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.9V RoHS Compliant: Yes

N CHANNEL MOSFET, 30V, 11A, SOIC; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:11A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.9V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, N, So-8; Transistor Polarity Onsemi - 96K9886 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N, So-8; Transistor Polarity Onsemi
96K9886
Mosfet, N, So-8; Transistor Polarity Onsemi 96K9886
MOSFET, N, SO-8; Transistor Polarity:N Channel; Continuous Drain Current Id:11A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.0125ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.9V; Power Dissipation Pd:2.5W; RoHS Compliant: Yes

MOSFET, N, SO-8; Transistor Polarity:N Channel; Continuous Drain Current Id:11A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.0125ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.9V; Power Dissipation Pd:2.5W; RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, Full Reel; Channel Type Onsemi - 67R2077 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Full Reel; Channel Type Onsemi
67R2077
Mosfet, Full Reel; Channel Type Onsemi 67R2077
MOSFET, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:11A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.9V; Power Dissipation:2.5W RoHS Compliant: Yes

MOSFET, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:11A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.9V; Power Dissipation:2.5W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ODG (Origin Data Global) Radwell International Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2088-FDS6690A 067094-FDS6690A 6710624 6710624P FDS6690ATR-ND FDS6690A 16130504 FDS6690A FDS6690A 58K8855 96K9886 67R2077
Product Name 30V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS6690A MOSFETs MOSFETs Single FETs, MOSFETs Single FETs, MOSFETs Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N Channel Mosfet, 30V, 11A, Soic; Channel Type Onsemi Mosfet, N, So-8; Transistor Polarity Onsemi Mosfet, Full Reel; Channel Type Onsemi
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel
MOSFET Operating Mode Enhancement Enhancement
Transconductance 0.0480 kS
PD 2.5 milliwatts 2500 milliwatts 2500 milliwatts 2500 milliwatts 2500 milliwatts
Package Type Reel SOT3; 8-SO Soic SOIC "8-SOIC (0.154"", 3.90mm Width)" 8-SOIC (0.154", 3.90mm Width) Surface Mount TO-3 TO-3; SO-8 TO-3
Unlock Full Specs
to access all available technical data