onsemi 71a 60V 0.014Ohm MOSFET Transistor HUF76439S3ST

Description
MOSFETs 71a 60V 0.014Ohm Logic Level N-Ch Product overview: HUF76439S3ST from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 71a, 60V, 0.014Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 71a, 60V, 0.014Ohm, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-HUF76439S3ST can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs 71a 60V 0.014Ohm Logic Level N-Ch Product overview: HUF76439S3ST from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 71a, 60V, 0.014Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 71a, 60V, 0.014Ohm, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-HUF76439S3ST can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
71a 60V 0.014Ohm MOSFET Transistor
2088-HUF76439S3ST
71a 60V 0.014Ohm MOSFET Transistor 2088-HUF76439S3ST
MOSFETs 71a 60V 0.014Ohm Logic Level N-Ch Product overview: HUF76439S3ST from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 71a, 60V, 0.014Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 71a, 60V, 0.014Ohm, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-HUF76439S3ST can be used for catalog matching and distributor lookup.

MOSFETs 71a 60V 0.014Ohm Logic Level N-Ch Product overview: HUF76439S3ST from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 71a, 60V, 0.014Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 71a, 60V, 0.014Ohm, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-HUF76439S3ST can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUF76439S3ST - 112715-HUF76439S3ST - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUF76439S3ST
112715-HUF76439S3ST
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUF76439S3ST 112715-HUF76439S3ST
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 112715-HUF76439S3ST Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 180W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK (TO-263AB) Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 75A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 84nC @ 10V Max Input Capacitance: 2745pF @ 25V Maximum Gate-Source Voltage: ±16V Maximum Rds On at Id,Vgs: 12 mOhm @ 75A, 10V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 800

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 112715-HUF76439S3ST
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 180W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK (TO-263AB)
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 75A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 84nC @ 10V
Max Input Capacitance: 2745pF @ 25V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 12 mOhm @ 75A, 10V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 800

Buy Now Datasheet
 - HUF76439S3ST - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor, 75A, 60V, 0.014ohm, N-Channel, MOSFET, TO-263AB

Power Field-Effect Transistor, 75A, 60V, 0.014ohm, N-Channel, MOSFET, TO-263AB

Supplier's Site Datasheet
Single FETs, MOSFETs - HUF76439S3STTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
HUF76439S3STTR-ND
Single FETs, MOSFETs HUF76439S3STTR-ND
N-Channel 60V 75A (Tc) 180W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 60V 75A (Tc) 180W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - HUF76439S3STCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
HUF76439S3STCT-ND
Single FETs, MOSFETs HUF76439S3STCT-ND
N-Channel 60V 75A (Tc) 180W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 60V 75A (Tc) 180W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - HUF76439S3STDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
HUF76439S3STDKR-ND
Single FETs, MOSFETs HUF76439S3STDKR-ND
N-Channel 60V 75A (Tc) 180W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 60V 75A (Tc) 180W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Transistor - 109078571 - Radwell International
Willingboro, NJ, United States
Transistor
109078571
Transistor 109078571
MOSFET, 71A, 60V, 0.014OHM, LOGIC LEVEL N-CH, TO-263AB. FREE 2 YEAR RADWELL WARRANTY

MOSFET, 71A, 60V, 0.014OHM, LOGIC LEVEL N-CH, TO-263AB. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - HUF76439S3ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
HUF76439S3ST
Discrete Semiconductor Products - Transistors - FETs, MOSFETs HUF76439S3ST
MOSFET N-CH 60V 75A D2PAK

MOSFET N-CH 60V 75A D2PAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 71a 60V 0.014Ohm Logic Level N-Ch

MOSFET 71a 60V 0.014Ohm Logic Level N-Ch

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey Radwell International Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Transistors RF Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2088-HUF76439S3ST 112715-HUF76439S3ST HUF76439S3ST HUF76439S3STTR-ND 109078571 HUF76439S3ST HUF76439S3ST
Product Name 71a 60V 0.014Ohm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUF76439S3ST Single FETs, MOSFETs Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel
MOSFET Operating Mode Enhancement
PD 180 milliwatts 180000 milliwatts
Package Type Reel TO-263; SOT3; D2PAK (TO-263AB) D2PAK TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

CSD16406Q3 N-Channel NexFET™ Power MOSFET - CSD16406Q3 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0074 ohms
View Details
8 suppliers
N-Channel Power MOSFET - BSZ035N03MS-G - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0035 ohms
View Details
Power MOSFETs - SuperFAP-G Model: 2SK3933-01S - Fuji Electric Corp. of America
Specs
V(BR)DSS 500 volts
rDS(on) 0.7000 ohms
IDSS 11000 milliamps
View Details