Bipolar (BJT) Transistor PNP 150V 1A 30MHz 2W Surface Mount SOT-223-3
Bipolar (BJT) Transistor PNP 150V 1A 30MHz 2W Surface Mount SOT-223-3
TRANS PNP 150V 1A SOT223-3 Product overview: FZT755TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FZT755TA can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 067591-FZT755TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 30MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 150V
Max Vce (sat): 500mV @ 200mA, 1A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 50 @ 500mA, 5V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient
Bipolar Transistors - BJT PNP High Voltage
TRANS, PNP, 150V, 1A, 150DEG C, 2W ROHS COMPLIANT: YES
TRANS PNP 150V 1A SOT223-3
TRANSISTOR PNP 150V 1A SOT-223. FREE 2 YEAR RADWELL WARRANTY
TRANS PNP 150V 1A SOT223-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Radwell International | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | FZT755TR-ND | 276-FZT755TA | 067591-FZT755TA | FZT755TA | 28AK9805 | FZT755TA | 80888047 | FZT755TA |
| Product Name | Single Bipolar Transistors | 150V 1A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - FZT755TA | Bipolar Transistors - BJT | Trans, Pnp, 150V, 1A, 150Deg C, 2W Rohs Compliant Diodes Inc. | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor | Single Bipolar Transistors |
| Polarity | PNP | PNP | PNP; PNP | PNP | PNP; PNP | |||
| Package Type | SOT223; TO-261-4, TO-261AA | Tape & Reel (TR) | SOT3; SOT-223 | TO-3 | SOT223; TO-261-4, TO-261AA | |||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT) | ||||||
| IC(max) | 1000 milliamps | 1000 milliamps | 1000 milliamps | |||||
| VCEO | 150 volts | 150 volts | 150 volts |