Bipolar (BJT) Transistor NPN 150V 1A 30MHz 2W Surface Mount SOT-223-3
Bipolar (BJT) Transistor NPN 150V 1A 30MHz 2W Surface Mount SOT-223-3
Bipolar (BJT) Transistor NPN 150V 1A 30MHz 2W Surface Mount SOT-223-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 016605-FZT655TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 30MHz
Transistor Polarity: NPN
Family Name: FZT655
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 150V
Max Vce (sat): 500mV @ 200mA, 1A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 50 @ 500mA, 5V
Maximum Power Dissipation: 2W
Alternative Parts (Cross-Reference): CZT5551HC; CZT5551HC TR PBFREE; PBHV8115Z,115; PBHV8115Z;
Introduction Date: October 28, 1997
ECCN: EAR99
Country of Origin: China, Germany
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
TRANS NPN 150V 1A SOT223-3 Product overview: FZT655TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FZT655TA can be used for catalog matching and distributor lookup.
Bipolar Transistors - BJT NPN High Voltage
TRANSISTOR, NPN, 150V, 1A, SOT223; TRANSISTOR POLARITY:NPN; COLLECTOR EMITTER VOLTAGE V(BR) CEO:150V; POWER DISSIPATION PD:2W; DC COLLECTOR CURRENT:1A. FREE 2 YEAR RADWELL WARRANTY
TRANS NPN 150V 1A SOT223-3
TRANS NPN 150V 1A SOT223-3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Radwell International | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | FZT655CT-ND | 016605-FZT655TA | 276-FZT655TA | FZT655TA | 38449569 | FZT655TA | FZT655TA |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - FZT655TA | 150V 1A Bipolar Transistor | Bipolar Transistors - BJT | Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Polarity | NPN | NPN; NPN | NPN | NPN; NPN | |||
| Package Type | SOT223; TO-261-4, TO-261AA | SOT3; SOT-223 | Tape & Reel (TR) | SOT223; TO-261-4, TO-261AA | |||
| Packing Method | Tape Reel; Reel - TR | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 1000 milliamps | 1000 milliamps | 1000 milliamps | 1000 milliamps | |||
| VCEO | 150 volts | 150 volts | 150 volts | 150 volts |