Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 014795-FDS3692
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta)
Family Name: FDS3692
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 4.5A (Ta)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 15nC @ 10V
Max Input Capacitance: 746pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 60 mOhm @ 4.5A, 10V
Alternative Parts (Cross-Reference): Si4482DY; PHK4NQ10T,518 ; Si4482DY-E3; PHK4NQ10T;
Introduction Date: September 26, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial, Automotive
Quantity per package: 2,500
MOSFETs 100V 4.5a .3 Ohms/VGS=1V Product overview: FDS3692 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 4.5a, 1V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 4.5a, 1V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDS3692 can be used for catalog matching and distributor lookup.
N-Channel 100V 4.5A (Ta) 2.5W (Ta) Surface Mount 8-SOIC
N-Channel 100V 4.5A (Ta) 2.5W (Ta) Surface Mount 8-SOIC
N-Channel 100V 4.5A (Ta) 2.5W (Ta) Surface Mount 8-SOIC
MOSFET N-CH 100V 4.5A 8SOIC
POWER FIELD-EFFECT TRANSISTOR, 4.5A I(D), 100V, 0.06OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, SOIC-8. FREE 2 YEAR RADWELL WARRANTY
N CHANNEL MOSFET, 100V, 4.5A, SOIC, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:4.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4VRoHS Compliant: Yes
N CHANNEL MOSFET, 100V, 4.5A, SOIC; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:4.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes
MOSFET Transistor, N Channel, 4.5 A, 100 V, 0.05 ohm, 10 V, 4 V RoHS Compliant: Yes
MOSFET N-CH 100V 4.5A 8SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Radwell International | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 014795-FDS3692 | 2088-FDS3692 | FDS3692DKR-ND | FDS3692 | 16115218 | 28H9711 | 23M6244 | FDS3692 | FDS3692 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS3692 | 100V 4.5a 1V MOSFET Transistor | Single FETs, MOSFETs | Single FETs, MOSFETs | Transistor | N Channel Mosfet, 100V, 4.5A, Soic, Full Reel; Channel Type Onsemi | Mosfet Transistor, N Channel, 4.5 A, 100 V, 0.05 Ohm, 10 V, 4 V Rohs Compliant Onsemi | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel | |||
| V(BR)DSS | 100 volts | 100 volts | |||||||
| PD | 2500 milliwatts | 2.5 milliwatts | 2500 milliwatts | ||||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||||||
| Package Type | SOT3; 8-SO | Reel | "8-SOIC (0.154"", 3.90mm Width)" | 8-SOIC (0.154", 3.90mm Width) | TO-3 | TO-3 | 15 nC @ 10 V |