onsemi IGBTs FGH40N60UFDTU

Description
Transistor IGBT N-Ch 600V 80A TO247
Request a Quote Datasheet
Description
Transistor IGBT N-Ch 600V 80A TO247
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - 7599273 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
7599273
IGBTs 7599273
Transistor IGBT N-Ch 600V 80A TO247

Transistor IGBT N-Ch 600V 80A TO247

Supplier's Site
IGBTs - 7599273P - RS Components, Ltd.
Corby, Northants, United Kingdom
Transistor IGBT N-Ch 600V 80A TO247

Transistor IGBT N-Ch 600V 80A TO247

Supplier's Site
IGBTs - 1241335 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
1241335
IGBTs 1241335
Transistor IGBT N-Ch 600V 80A TO247

Transistor IGBT N-Ch 600V 80A TO247

Supplier's Site
Singapore, Singapore
600V 40A IGBT Transistor
279-FGH40N60UFDTU
600V 40A IGBT Transistor 279-FGH40N60UFDTU
IGBTs 600V 40A Field Stop Product overview: FGH40N60UFDTU from Fairchild (onsemi) is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 40A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 40A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGH40N60UFDTU can be used for catalog matching and distributor lookup.

IGBTs 600V 40A Field Stop Product overview: FGH40N60UFDTU from Fairchild (onsemi) is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 40A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 40A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGH40N60UFDTU can be used for catalog matching and distributor lookup.

Supplier's Site
Single IGBTs - FGH40N60UFDTU-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
FGH40N60UFDTU-ND
Single IGBTs FGH40N60UFDTU-ND
IGBT Field Stop 600V 80A 290W Through Hole TO-247-3

IGBT Field Stop 600V 80A 290W Through Hole TO-247-3

Buy Now Datasheet
IGBTs - Single - FGH40N60UFDTU - 1038670-FGH40N60UFDTU - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - FGH40N60UFDTU
1038670-FGH40N60UFDTU
IGBTs - Single - FGH40N60UFDTU 1038670-FGH40N60UFDTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1038670-FGH40N60UFDT U Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 45ns IGBT Type: Field Stop Input Type: Standard Gate Charge: 120nC Family Name: FGH40N60UFD Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247 Maximum Current Collector: 80A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 290W Pulsed Collector Current: 120A Collector-emitter saturation voltage(Max): 2.4V @ 15V, 40A Total Switching Energy(Ets): 1.19mJ (on), 460μJ (off) Turn-on and Turn-off delay time: 24ns/112ns Testing Conditions: 400V, 40A, 10 Ohm, 15V Alternative Parts (Cross-Reference): FGH40N60SFDTU-F085 ; STGW60V60F; STGW40V60DF; STGW40V60DLF; Introduction Date: April 01, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Application Field: Used in Industrial Quantity per package: 450

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038670-FGH40N60UFDTU
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 45ns
IGBT Type: Field Stop
Input Type: Standard
Gate Charge: 120nC
Family Name: FGH40N60UFD
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247
Maximum Current Collector: 80A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 290W
Pulsed Collector Current: 120A
Collector-emitter saturation voltage(Max): 2.4V @ 15V, 40A
Total Switching Energy(Ets): 1.19mJ (on), 460μJ (off)
Turn-on and Turn-off delay time: 24ns/112ns
Testing Conditions: 400V, 40A, 10 Ohm, 15V
Alternative Parts (Cross-Reference): FGH40N60SFDTU-F085 ; STGW60V60F; STGW40V60DF; STGW40V60DLF;
Introduction Date: April 01, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
Quantity per package: 450

Buy Now Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
FGH40N60UFDTU
IGBT Transistors FGH40N60UFDTU
IGBT Transistors 600V 40A Field Stop

IGBT Transistors 600V 40A Field Stop

Buy Now Datasheet
Single IGBTs - FGH40N60UFDTU - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
FGH40N60UFDTU
Single IGBTs FGH40N60UFDTU
IGBT FIELD STOP 600V 80A TO247-3

IGBT FIELD STOP 600V 80A TO247-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - FGH40N60UFDTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
FGH40N60UFDTU
Discrete Semiconductor Products - Transistors - IGBTs FGH40N60UFDTU
IGBT FIELD STOP 600V 80A TO247-3

IGBT FIELD STOP 600V 80A TO247-3

Supplier's Site
IGBT - 38463362 - Radwell International
Willingboro, NJ, United States
IGBT,N CHANNEL,W DIODE,600V,80A,TO247 , DC COLLECTOR CURRENT:80A, COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON):600V, POWER DISSIPATION PD:290W, COLLECTOR EMITTER VOLTAGE V(BR)CEO:600V, NO. OF PINS:3PINS, PRODUCT RANGE:-, MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

IGBT,N CHANNEL,W DIODE,600V,80A,TO247, DC COLLECTOR CURRENT:80A, COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON):600V, POWER DISSIPATION PD:290W, COLLECTOR EMITTER VOLTAGE V(BR)CEO:600V, NO. OF PINS:3PINS, PRODUCT RANGE:-, MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 7599273 7599273P 279-FGH40N60UFDTU FGH40N60UFDTU-ND 1038670-FGH40N60UFDTU FGH40N60UFDTU FGH40N60UFDTU FGH40N60UFDTU 38463362
Product Name IGBTs IGBTs 600V 40A IGBT Transistor Single IGBTs IGBTs - Single - FGH40N60UFDTU IGBT Transistors Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs IGBT
Polarity N-Channel
Package Type TO-247; To-247 TO-247; TO-247 Tube TO-247; TO-247-3 TO-247; SOT3; TO-247 TO-247; TO-247-3
PD 290 milliwatts 290000 milliwatts
Packing Method Tube Tube Rail; Tube; Tube/Rail Tube; Tube
Unlock Full Specs
to access all available technical data