onsemi N-Channel 100V MOSFET Transistor FQB44N10TM

Description
MOSFETs 100V N-Channel QFET Product overview: FQB44N10TM from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQB44N10TM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs 100V N-Channel QFET Product overview: FQB44N10TM from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQB44N10TM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 100V MOSFET Transistor
2088-FQB44N10TM
N-Channel 100V MOSFET Transistor 2088-FQB44N10TM
MOSFETs 100V N-Channel QFET Product overview: FQB44N10TM from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQB44N10TM can be used for catalog matching and distributor lookup.

MOSFETs 100V N-Channel QFET Product overview: FQB44N10TM from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQB44N10TM can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB44N10TM - 133976-FQB44N10TM - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB44N10TM
133976-FQB44N10TM
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB44N10TM 133976-FQB44N10TM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 133976-FQB44N10TM Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.75W (Ta), 146W (Tc) Family Name: FQB44N10 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK (TO-263AB) Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 43.5A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 62nC @ 10V Max Input Capacitance: 1800pF @ 25V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 39 mOhm @ 21.75A, 10V Alternative Parts (Cross-Reference): SUM34N10-35-E3; SUM40N10-30; IRF1310NSTRL; SUM40N10-30-E3; Introduction Date: June 01, 2000 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 800

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 133976-FQB44N10TM
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.75W (Ta), 146W (Tc)
Family Name: FQB44N10
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK (TO-263AB)
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 43.5A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 62nC @ 10V
Max Input Capacitance: 1800pF @ 25V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 39 mOhm @ 21.75A, 10V
Alternative Parts (Cross-Reference): SUM34N10-35-E3; SUM40N10-30; IRF1310NSTRL; SUM40N10-30-E3;
Introduction Date: June 01, 2000
ECCN: EAR99
Country of Origin: China, Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 800

Buy Now Datasheet
Single FETs, MOSFETs - FQB44N10TMTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQB44N10TMTR-ND
Single FETs, MOSFETs FQB44N10TMTR-ND
N-Channel 100V 43.5A (Tc) 3.75W (Ta), 146W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 100V 43.5A (Tc) 3.75W (Ta), 146W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - FQB44N10TMCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQB44N10TMCT-ND
Single FETs, MOSFETs FQB44N10TMCT-ND
N-Channel 100V 43.5A (Tc) 3.75W (Ta), 146W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 100V 43.5A (Tc) 3.75W (Ta), 146W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - FQB44N10TMDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQB44N10TMDKR-ND
Single FETs, MOSFETs FQB44N10TMDKR-ND
N-Channel 100V 43.5A (Tc) 3.75W (Ta), 146W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 100V 43.5A (Tc) 3.75W (Ta), 146W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQB44N10TM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQB44N10TM
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQB44N10TM
MOSFET N-CH 100V 43.5A D2PAK

MOSFET N-CH 100V 43.5A D2PAK

Supplier's Site
Transistor - 16125628 - Radwell International
Willingboro, NJ, United States
Transistor
16125628
Transistor 16125628
(PRICE/TC),MOSFET, N-CH, 100V, 43.5A, 175DEG C/146W ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC),MOSFET, N-CH, 100V, 43.5A, 175DEG C/146W ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
N Ch Mosfet, 100V, 43.5A, D2-Pak, Full Reel; Channel Type Onsemi - 38C7246 - Newark, An Avnet Company
Chicago, IL, United States
N Ch Mosfet, 100V, 43.5A, D2-Pak, Full Reel; Channel Type Onsemi
38C7246
N Ch Mosfet, 100V, 43.5A, D2-Pak, Full Reel; Channel Type Onsemi 38C7246
N CH MOSFET, 100V, 43.5A, D2-PAK, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:43.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

N CH MOSFET, 100V, 43.5A, D2-PAK, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:43.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, N-Ch, 100V, 43.5A, 175Deg C/146W Rohs Compliant Onsemi - 54AH8749 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 43.5A, 175Deg C/146W Rohs Compliant Onsemi
54AH8749
Mosfet, N-Ch, 100V, 43.5A, 175Deg C/146W Rohs Compliant Onsemi 54AH8749
MOSFET, N-CH, 100V, 43.5A, 175DEG C/146W ROHS COMPLIANT: YES

MOSFET, N-CH, 100V, 43.5A, 175DEG C/146W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 100V N-Channel QFET

MOSFET 100V N-Channel QFET

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Radwell International Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2088-FQB44N10TM 133976-FQB44N10TM FQB44N10TMTR-ND FQB44N10TM 16125628 38C7246 54AH8749 FQB44N10TM
Product Name N-Channel 100V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB44N10TM Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Transistor N Ch Mosfet, 100V, 43.5A, D2-Pak, Full Reel; Channel Type Onsemi Mosfet, N-Ch, 100V, 43.5A, 175Deg C/146W Rohs Compliant Onsemi MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel
MOSFET Operating Mode Enhancement
Transconductance 0.0300 kS
PD 3.75 milliwatts 3750 to 146000 milliwatts
Package Type Reel TO-263; SOT3; D2PAK (TO-263AB) TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-3 TO-3
Unlock Full Specs
to access all available technical data