onsemi FET, MOSFET Arrays FDC3601N

Description
Mosfet Array 2 N-Channel (Dual) 100V 1A 700mW Surface Mount SuperSOT™-6
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 100V 1A 700mW Surface Mount SuperSOT™-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - FDC3601NTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FDC3601NTR-ND
FET, MOSFET Arrays FDC3601NTR-ND
Mosfet Array 2 N-Channel (Dual) 100V 1A 700mW Surface Mount SuperSOT™-6

Mosfet Array 2 N-Channel (Dual) 100V 1A 700mW Surface Mount SuperSOT™-6

Buy Now Datasheet
FET, MOSFET Arrays - FDC3601NCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FDC3601NCT-ND
FET, MOSFET Arrays FDC3601NCT-ND
Mosfet Array 2 N-Channel (Dual) 100V 1A 700mW Surface Mount SuperSOT™-6

Mosfet Array 2 N-Channel (Dual) 100V 1A 700mW Surface Mount SuperSOT™-6

Buy Now Datasheet
FET, MOSFET Arrays - FDC3601NDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FDC3601NDKR-ND
FET, MOSFET Arrays FDC3601NDKR-ND
Mosfet Array 2 N-Channel (Dual) 100V 1A 700mW Surface Mount SuperSOT™-6

Mosfet Array 2 N-Channel (Dual) 100V 1A 700mW Surface Mount SuperSOT™-6

Buy Now Datasheet
Singapore, Singapore
Dual 100V MOSFET Transistor
2088-FDC3601N
Dual 100V MOSFET Transistor 2088-FDC3601N
MOSFETs Dual N-Ch 100V Spec Power Trench Product overview: FDC3601N from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 100V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDC3601N can be used for catalog matching and distributor lookup.

MOSFETs Dual N-Ch 100V Spec Power Trench Product overview: FDC3601N from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 100V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDC3601N can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDC3601N - 001118-FDC3601N - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDC3601N
001118-FDC3601N
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDC3601N 001118-FDC3601N
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 001118-FDC3601N Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Family Name: FDC3601N Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SuperSOT-6 Maximum Power Dissipation: 700mW Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 1A Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 5nC @ 10V Max Input Capacitance: 153pF @ 50V Maximum Rds On at Id,Vgs: 500 mOhm @ 1A, 10V Introduction Date: March 31, 1999 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Industrial Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 001118-FDC3601N
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Family Name: FDC3601N
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SuperSOT-6
Maximum Power Dissipation: 700mW
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 1A
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 5nC @ 10V
Max Input Capacitance: 153pF @ 50V
Maximum Rds On at Id,Vgs: 500 mOhm @ 1A, 10V
Introduction Date: March 31, 1999
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial
Quantity per package: 3k pcs

Buy Now Datasheet
MOSFETs - 1868997 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1868997
MOSFETs 1868997
ON Semiconductor, FDC3601N

ON Semiconductor, FDC3601N

Supplier's Site
MOSFETs - 1868997P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1868997P
MOSFETs 1868997P
ON Semiconductor, FDC3601N

ON Semiconductor, FDC3601N

Supplier's Site
MOSFETs - 1867147 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1867147
MOSFETs 1867147
ON Semiconductor, FDC3601N

ON Semiconductor, FDC3601N

Supplier's Site
Dual Mosfet, Dual N Channel, 1 A, 100 V, 500 Mohm, 10 V, 2.6 V Rohs Compliant Onsemi - 61M6199 - Newark, An Avnet Company
Chicago, IL, United States
Dual Mosfet, Dual N Channel, 1 A, 100 V, 500 Mohm, 10 V, 2.6 V Rohs Compliant Onsemi
61M6199
Dual Mosfet, Dual N Channel, 1 A, 100 V, 500 Mohm, 10 V, 2.6 V Rohs Compliant Onsemi 61M6199
Dual MOSFET, Dual N Channel, 1 A, 100 V, 500 mohm, 10 V, 2.6 V RoHS Compliant: Yes

Dual MOSFET, Dual N Channel, 1 A, 100 V, 500 mohm, 10 V, 2.6 V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet Transistor, Full Reel; Transistor Polarity Onsemi - 63R1456 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, Full Reel; Transistor Polarity Onsemi
63R1456
Mosfet Transistor, Full Reel; Transistor Polarity Onsemi 63R1456
MOSFET Transistor, FULL REEL; Transistor Polarity:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:1A; On Resistance Rds(on):0.5ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; No. of Pins:6Pins RoHS Compliant: Yes

MOSFET Transistor, FULL REEL; Transistor Polarity:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:1A; On Resistance Rds(on):0.5ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; No. of Pins:6Pins RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDC3601N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDC3601N
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDC3601N
MOSFET 2N-CH 100V 1A SSOT6

MOSFET 2N-CH 100V 1A SSOT6

Supplier's Site
Transistor - 16119766 - Radwell International
Willingboro, NJ, United States
Transistor
16119766
Transistor 16119766
DUAL MOSFET, DUAL N CHANNEL, 1 A, 100 V, 500 MOHM, 10 V, 2.6 V. FREE 2 YEAR RADWELL WARRANTY

DUAL MOSFET, DUAL N CHANNEL, 1 A, 100 V, 500 MOHM, 10 V, 2.6 V. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
FET, MOSFET Arrays - FDC3601N - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
FDC3601N
FET, MOSFET Arrays FDC3601N
MOSFET 2N-CH 100V 1A SSOT-6

MOSFET 2N-CH 100V 1A SSOT-6

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET
FDC3601N
MOSFET FDC3601N
MOSFET Dual N-Ch 100V Spec Power Trench

MOSFET Dual N-Ch 100V Spec Power Trench

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Radwell International ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number FDC3601NTR-ND 2088-FDC3601N 001118-FDC3601N 1868997 1868997P 61M6199 63R1456 FDC3601N 16119766 FDC3601N FDC3601N
Product Name FET, MOSFET Arrays Dual 100V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDC3601N MOSFETs MOSFETs Dual Mosfet, Dual N Channel, 1 A, 100 V, 500 Mohm, 10 V, 2.6 V Rohs Compliant Onsemi Mosfet Transistor, Full Reel; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs Transistor FET, MOSFET Arrays MOSFET
Package Type SOT23; SOT-23-6 Thin, TSOT-23-6 Reel SOT3; SuperSOT-6 SOT23; Tsot-23 SOT23; TSOT-23 TO-3 TO-3 SOT23; SOT-23-6 Thin, TSOT-23-6
Polarity N-Channel N-Channel N-Channel N-Channel; 2 N-Channel (Dual)
MOSFET Operating Mode Enhancement
Transconductance 0.0036 kS
PD 960 milliwatts 700 milliwatts
Unlock Full Specs
to access all available technical data