onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS6982AS FDS6982AS

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016183-FDS6982AS Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Family Name: FDS6982AS Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 900mW Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 6.3A, 8.6A Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 15nC @ 10V Max Input Capacitance: 610pF @ 10V Maximum Rds On at Id,Vgs: 28 mOhm @ 6.3A, 10V Alternative Parts (Cross-Reference): TPC8A01(TE12L); STS8DNH3LL; SH8KA2TB; ZXMN3G32DN8; Introduction Date: December 14, 2004 ECCN: EAR99 Country of Origin: China, Japan, Malaysia, Philippines, Taiwan, Thailand, United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Consumer Electronics, Computers & Computer Peripherals Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016183-FDS6982AS Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Family Name: FDS6982AS Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 900mW Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 6.3A, 8.6A Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 15nC @ 10V Max Input Capacitance: 610pF @ 10V Maximum Rds On at Id,Vgs: 28 mOhm @ 6.3A, 10V Alternative Parts (Cross-Reference): TPC8A01(TE12L); STS8DNH3LL; SH8KA2TB; ZXMN3G32DN8; Introduction Date: December 14, 2004 ECCN: EAR99 Country of Origin: China, Japan, Malaysia, Philippines, Taiwan, Thailand, United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Consumer Electronics, Computers & Computer Peripherals Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS6982AS - 016183-FDS6982AS - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS6982AS
016183-FDS6982AS
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS6982AS 016183-FDS6982AS
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016183-FDS6982AS Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Family Name: FDS6982AS Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 900mW Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 6.3A, 8.6A Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 15nC @ 10V Max Input Capacitance: 610pF @ 10V Maximum Rds On at Id,Vgs: 28 mOhm @ 6.3A, 10V Alternative Parts (Cross-Reference): TPC8A01(TE12L); STS8DNH3LL; SH8KA2TB; ZXMN3G32DN8; Introduction Date: December 14, 2004 ECCN: EAR99 Country of Origin: China, Japan, Malaysia, Philippines, Taiwan, Thailand, United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Consumer Electronics, Computers & Computer Peripherals Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016183-FDS6982AS
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Family Name: FDS6982AS
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 900mW
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 6.3A, 8.6A
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 15nC @ 10V
Max Input Capacitance: 610pF @ 10V
Maximum Rds On at Id,Vgs: 28 mOhm @ 6.3A, 10V
Alternative Parts (Cross-Reference): TPC8A01(TE12L); STS8DNH3LL; SH8KA2TB; ZXMN3G32DN8;
Introduction Date: December 14, 2004
ECCN: EAR99
Country of Origin: China, Japan, Malaysia, Philippines, Taiwan, Thailand, United States of America
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Consumer Electronics, Computers & Computer Peripherals
Quantity per package: 2,500

Buy Now Datasheet
FET, MOSFET Arrays - FDS6982ASTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FDS6982ASTR-ND
FET, MOSFET Arrays FDS6982ASTR-ND
Mosfet Array 2 N-Channel (Dual) 30V 6.3A, 8.6A 900mW Surface Mount 8-SOIC

Mosfet Array 2 N-Channel (Dual) 30V 6.3A, 8.6A 900mW Surface Mount 8-SOIC

Buy Now Datasheet
Singapore, Singapore
Dual 30V 8.6A SOIC MOSFET Transistor
289-FDS6982AS
Dual 30V 8.6A SOIC MOSFET Transistor 289-FDS6982AS
Dual N-Ch MOSFET 30V 8.6A 28mR SOIC SM Product overview: FDS6982AS from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 30V, 8.6A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 30V, 8.6A, SOIC, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDS6982AS can be used for catalog matching and distributor lookup.

Dual N-Ch MOSFET 30V 8.6A 28mR SOIC SM Product overview: FDS6982AS from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 30V, 8.6A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 30V, 8.6A, SOIC, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDS6982AS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDS6982AS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDS6982AS
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDS6982AS
MOSFET 2N-CH 30V 6.3A/8.6A 8SOIC

MOSFET 2N-CH 30V 6.3A/8.6A 8SOIC

Supplier's Site
Transistor - 16130568 - Radwell International
Willingboro, NJ, United States
Transistor
16130568
Transistor 16130568
MOSFET, 30V, SOIC, TRANSISTOR POLARITY: DUAL N CHANNEL, CONTINUOUS DRAIN CURRENT ID:8.6A, DRAIN SOURCE VOLTAGE VDS:30V, ON RESISTANCE RDS(ON):0.011OHM, RDS(ON) TEST VOLTAGE VGS:10V, THRESHOLD VOLTAGE VGS:1.4V, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

MOSFET, 30V, SOIC, TRANSISTOR POLARITY: DUAL N CHANNEL, CONTINUOUS DRAIN CURRENT ID:8.6A, DRAIN SOURCE VOLTAGE VDS:30V, ON RESISTANCE RDS(ON):0.011OHM, RDS(ON) TEST VOLTAGE VGS:10V, THRESHOLD VOLTAGE VGS:1.4V, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
N Channel Mosfet, 30V, Soic; Transistor Polarity Onsemi - 64K0982 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 30V, Soic; Transistor Polarity Onsemi
64K0982
N Channel Mosfet, 30V, Soic; Transistor Polarity Onsemi 64K0982
N CHANNEL MOSFET, 30V, SOIC; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:8.6A; On Resistance Rds(on):0.011ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes

N CHANNEL MOSFET, 30V, SOIC; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:8.6A; On Resistance Rds(on):0.011ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes

Supplier's Site
Mosfet, Full Reel; Transistor Polarity Onsemi - 67R2080 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Full Reel; Transistor Polarity Onsemi
67R2080
Mosfet, Full Reel; Transistor Polarity Onsemi 67R2080
mOSFET, FULL REEL; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:8.6A; On Resistance Rds(on):0.011ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation Pd:2W RoHS Compliant: Yes

mOSFET, FULL REEL; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:8.6A; On Resistance Rds(on):0.011ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation Pd:2W RoHS Compliant: Yes

Supplier's Site
FET, MOSFET Arrays - FDS6982AS - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
FDS6982AS
FET, MOSFET Arrays FDS6982AS
MOSFET 2N-CH 30V 6.3A/8.6A 8-SO

MOSFET 2N-CH 30V 6.3A/8.6A 8-SO

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET SO-8 N-CH 1&2 30V

MOSFET SO-8 N-CH 1&2 30V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Radwell International Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 016183-FDS6982AS FDS6982ASTR-ND 289-FDS6982AS FDS6982AS 16130568 64K0982 67R2080 FDS6982AS FDS6982AS
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS6982AS FET, MOSFET Arrays Dual 30V 8.6A SOIC MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Transistor N Channel Mosfet, 30V, Soic; Transistor Polarity Onsemi Mosfet, Full Reel; Transistor Polarity Onsemi FET, MOSFET Arrays MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel; 2 N-Channel (Dual)
V(BR)DSS 30 volts 30 volts
PD 900 milliwatts 2000 milliwatts 2000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; 8-SO "8-SOIC (0.154"", 3.90mm Width)" TO-3 TO-3 8-SOIC (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data