onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQS4903TF FQS4903TF

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039968-FQS4903TF Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 2W Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 370mA Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 8.2nC @ 10V Max Input Capacitance: 200pF @ 25V Maximum Rds On at Id,Vgs: 6.2 Ohm @ 185mA, 10V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039968-FQS4903TF Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 2W Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 370mA Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 8.2nC @ 10V Max Input Capacitance: 200pF @ 25V Maximum Rds On at Id,Vgs: 6.2 Ohm @ 185mA, 10V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQS4903TF - 1039968-FQS4903TF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQS4903TF
1039968-FQS4903TF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQS4903TF 1039968-FQS4903TF
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039968-FQS4903TF Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 2W Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 370mA Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 8.2nC @ 10V Max Input Capacitance: 200pF @ 25V Maximum Rds On at Id,Vgs: 6.2 Ohm @ 185mA, 10V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1039968-FQS4903TF
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 2W
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 370mA
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 8.2nC @ 10V
Max Input Capacitance: 200pF @ 25V
Maximum Rds On at Id,Vgs: 6.2 Ohm @ 185mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
FET, MOSFET Arrays - FQS4903TFTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FQS4903TFTR-ND
FET, MOSFET Arrays FQS4903TFTR-ND
Mosfet Array 2 N-Channel (Dual) 500V 370mA 2W Surface Mount 8-SOIC

Mosfet Array 2 N-Channel (Dual) 500V 370mA 2W Surface Mount 8-SOIC

Buy Now Datasheet
Singapore, Singapore
N-Channel 500V 370mA 6.2 Ohm MOSFET Transistor
289-FQS4903TF
N-Channel 500V 370mA 6.2 Ohm MOSFET Transistor 289-FQS4903TF
500V N-Channel MOSFET, 370mA, 6.2 Ohm, SOIC, Tape & Reel Product overview: FQS4903TF from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 370mA, 6.2 Ohm, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 370mA, 6.2 Ohm, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FQS4903TF can be used for catalog matching and distributor lookup.

500V N-Channel MOSFET, 370mA, 6.2 Ohm, SOIC, Tape & Reel Product overview: FQS4903TF from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 370mA, 6.2 Ohm, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 370mA, 6.2 Ohm, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FQS4903TF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, Dual, Nn, So-8; Transistor Polarity Onsemi - 25M9528 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual, Nn, So-8; Transistor Polarity Onsemi
25M9528
Mosfet, Dual, Nn, So-8; Transistor Polarity Onsemi 25M9528
MOSFET, DUAL, NN, SO-8; Transistor Polarity:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:370mA; On Resistance Rds(on):6.2ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; No. of Pins:8Pins RoHS Compliant: Yes

MOSFET, DUAL, NN, SO-8; Transistor Polarity:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:370mA; On Resistance Rds(on):6.2ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQS4903TF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQS4903TF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQS4903TF
MOSFET 2N-CH 500V 0.37A 8SOIC

MOSFET 2N-CH 500V 0.37A 8SOIC

Supplier's Site
FET, MOSFET Arrays - FQS4903TF - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
FQS4903TF
FET, MOSFET Arrays FQS4903TF
MOSFET 2N-CH 500V 0.37A 8SOP

MOSFET 2N-CH 500V 0.37A 8SOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 500V Dual N-Ch QFET

MOSFET 500V Dual N-Ch QFET

Buy Now Datasheet
Transistor - 38469797 - Radwell International
Willingboro, NJ, United States
Transistor
38469797
Transistor 38469797
POWER FIELD-EFFECT TRANSISTOR, 0.37A I(D), 500V, 6.2OHM, 2-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, SOP-8. FREE 2 YEAR RADWELL WARRANTY

POWER FIELD-EFFECT TRANSISTOR, 0.37A I(D), 500V, 6.2OHM, 2-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, SOP-8. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Radwell International
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1039968-FQS4903TF FQS4903TFTR-ND 289-FQS4903TF 25M9528 FQS4903TF FQS4903TF FQS4903TF 38469797
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQS4903TF FET, MOSFET Arrays N-Channel 500V 370mA 6.2 Ohm MOSFET Transistor Mosfet, Dual, Nn, So-8; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs FET, MOSFET Arrays MOSFET Transistor
Polarity N-Channel N-Channel N-Channel; 2 N-Channel (Dual)
V(BR)DSS 500 volts 500 volts
PD 2000 milliwatts 2000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; 8-SO "8-SOIC (0.154"", 3.90mm Width)" TO-3; SO-8 8-SOIC (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 120 Watt, 36 - 50 V GaN RF Power Transistor - T1G4012036-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 16 dB
View Details
GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details
Single FETs, MOSFETs - AUIRFR2407-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
View Details
4 suppliers