BIPOLAR TRANSISTOR, TRANSITION FREQUENCY 140MHZ, PNP, 60V, 3A, 2W, 4PINS, SURFACE MOUNT. FREE 2 YEAR RADWELL WARRANTY
BIPOLAR TRANSISTOR, PNP, -60V; Transistor Polarity:PNP; Collector Emitter Voltage Max:60V; Continuous Collector Current:3A; Power Dissipation:2W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Transition Frequency:140MHz RoHS Compliant: Yes
| Radwell International | Newark, An Avnet Company | |
|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors |
| Product Number | 24673669 | 97K0404 |
| Product Name | Transistor | Bipolar Transistor, Pnp, -60V; Transistor Polarity Diodes Inc. |
| Polarity | PNP | |
| Package Type | TO-3 | |
| IC(max) | 3000 milliamps |