onsemi Transistor FIN1101K8X

Description
(PRICE/TC),IC, LVDS REPEATER, US8, DEVICE TYPE:LVDS REPEATER, PEAK-TO-PEAK JITTER MAX:500PS, SUPPLY CURRENT MAX:13.5MA, OPERATING TEMPERATURE MIN:-40°C, OPERATING TEMPERATURE MAX:85°C, SUPPLY VOLTAGE MIN:3V, SUPPLY VOLTAGE MAX:3.6V, ESD HBM:7KVROHS COMPLI. FREE 2 YEAR RADWELL WARRANTY
Description
(PRICE/TC),IC, LVDS REPEATER, US8, DEVICE TYPE:LVDS REPEATER, PEAK-TO-PEAK JITTER MAX:500PS, SUPPLY CURRENT MAX:13.5MA, OPERATING TEMPERATURE MIN:-40°C, OPERATING TEMPERATURE MAX:85°C, SUPPLY VOLTAGE MIN:3V, SUPPLY VOLTAGE MAX:3.6V, ESD HBM:7KVROHS COMPLI. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Transistor - 16125224 - Radwell International
Willingboro, NJ, United States
Transistor
16125224
Transistor 16125224
(PRICE/TC),IC, LVDS REPEATER, US8, DEVICE TYPE:LVDS REPEATER, PEAK-TO-PEAK JITTER MAX:500PS, SUPPLY CURRENT MAX:13.5MA, OPERATING TEMPERATURE MIN:-40°C, OPERATING TEMPERATURE MAX:85°C, SUPPLY VOLTAGE MIN:3V, SUPPLY VOLTAGE MAX:3.6V, ESD HBM:7KVROHS COMPLI. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC),IC, LVDS REPEATER, US8, DEVICE TYPE:LVDS REPEATER, PEAK-TO-PEAK JITTER MAX:500PS, SUPPLY CURRENT MAX:13.5MA, OPERATING TEMPERATURE MIN:-40°C, OPERATING TEMPERATURE MAX:85°C, SUPPLY VOLTAGE MIN:3V, SUPPLY VOLTAGE MAX:3.6V, ESD HBM:7KVROHS COMPLI. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category RF Transistors
Product Number 16125224
Product Name Transistor
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRFR2905ZTR-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
View Details
6 suppliers
GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details