onsemi Single FETs, MOSFETs FDP3682

Description
N-Channel 100V 6A (Ta), 32A (Tc) 95W (Tc) Through Hole TO-220-3
Request a Quote Datasheet
Description
N-Channel 100V 6A (Ta), 32A (Tc) 95W (Tc) Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDP3682-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDP3682-ND
Single FETs, MOSFETs FDP3682-ND
N-Channel 100V 6A (Ta), 32A (Tc) 95W (Tc) Through Hole TO-220-3

N-Channel 100V 6A (Ta), 32A (Tc) 95W (Tc) Through Hole TO-220-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP3682 - 091511-FDP3682 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP3682
091511-FDP3682
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP3682 091511-FDP3682
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 091511-FDP3682 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 95W (Tc) Family Name: FDP3682 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220-3 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 6A (Ta), 32A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 28nC @ 10V Max Input Capacitance: 1250pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 36 mOhm @ 32A, 10V Alternative Parts (Cross-Reference): BUK7540-100A; BUK7540-100A,127; IRF1310N; Introduction Date: June 11, 2002 ECCN: EAR99 Country of Origin: China, United States of America Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 800

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 091511-FDP3682
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 95W (Tc)
Family Name: FDP3682
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220-3
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 6A (Ta), 32A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 28nC @ 10V
Max Input Capacitance: 1250pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 36 mOhm @ 32A, 10V
Alternative Parts (Cross-Reference): BUK7540-100A; BUK7540-100A,127; IRF1310N;
Introduction Date: June 11, 2002
ECCN: EAR99
Country of Origin: China, United States of America
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 800

Buy Now Datasheet
Singapore, Singapore
100V 32a 36Ohm MOSFET Transistor
2088-FDP3682
100V 32a 36Ohm MOSFET Transistor 2088-FDP3682
MOSFETs 100V 32a .36Ohm/VGS=1V Product overview: FDP3682 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 32a, 36Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 32a, 36Ohm, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDP3682 can be used for catalog matching and distributor lookup.

MOSFETs 100V 32a .36Ohm/VGS=1V Product overview: FDP3682 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 32a, 36Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 32a, 36Ohm, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDP3682 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
FDP3682
Triode/MOS Tube/Transistor >> MOSFETs FDP3682
100V 36mΩ@10V,32A 95W 4V@250uA N Channel TO-220 MOSFETs ROHS

100V 36mΩ@10V,32A 95W 4V@250uA N Channel TO-220 MOSFETs ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDP3682 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDP3682
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDP3682
MOSFET N-CH 100V 6A/32A TO220-3

MOSFET N-CH 100V 6A/32A TO220-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET
FDP3682
MOSFET FDP3682
MOSFET 100V 32a .36Ohm/VGS=1V

MOSFET 100V 32a .36Ohm/VGS=1V

Buy Now Datasheet
Single FETs, MOSFETs - FDP3682 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDP3682
Single FETs, MOSFETs FDP3682
MOSFET N-CH 100V 6A/32A TO220-3

MOSFET N-CH 100V 6A/32A TO220-3

Supplier's Site Datasheet
N Channel Mosfet, 100V, 32A, To-220Ab; Channel Type Onsemi - 28H9701 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 100V, 32A, To-220Ab; Channel Type Onsemi
28H9701
N Channel Mosfet, 100V, 32A, To-220Ab; Channel Type Onsemi 28H9701
N CHANNEL MOSFET, 100V, 32A, TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:32A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

N CHANNEL MOSFET, 100V, 32A, TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:32A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Transistor - 16115118 - Radwell International
Willingboro, NJ, United States
Transistor
16115118
Transistor 16115118
TRANSISTOR, N CHANNEL MOSFET, 100V, 32A, TO-220AB, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

TRANSISTOR, N CHANNEL MOSFET, 100V, 32A, TO-220AB, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Radwell International
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FDP3682-ND 091511-FDP3682 2088-FDP3682 FDP3682 FDP3682 FDP3682 FDP3682 28H9701 16115118
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP3682 100V 32a 36Ohm MOSFET Transistor Triode/MOS Tube/Transistor >> MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs N Channel Mosfet, 100V, 32A, To-220Ab; Channel Type Onsemi Transistor
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220-3 Tube TO-220 TO-220; TO-220-3 TO-220; TO-220-3 TO-3; TO-220
V(BR)DSS 100 volts 100 volts 100 volts
PD 95000 milliwatts 95 milliwatts 95000 milliwatts 95000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data