onsemi 1000V MOSFET Transistor FQA8N100C

Description
MOSFETs 1000V N-Channe MOSFET Product overview: FQA8N100C from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1000V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQA8N100C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs 1000V N-Channe MOSFET Product overview: FQA8N100C from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1000V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQA8N100C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1000V MOSFET Transistor
2088-FQA8N100C
1000V MOSFET Transistor 2088-FQA8N100C
MOSFETs 1000V N-Channe MOSFET Product overview: FQA8N100C from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1000V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQA8N100C can be used for catalog matching and distributor lookup.

MOSFETs 1000V N-Channe MOSFET Product overview: FQA8N100C from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1000V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQA8N100C can be used for catalog matching and distributor lookup.

Supplier's Site
MOSFETs - 6714972 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6714972
MOSFETs 6714972
MOSFET N-Channel 1KV 8A TO-3P(N)

MOSFET N-Channel 1KV 8A TO-3P(N)

Supplier's Site
MOSFETs - 6714972P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6714972P
MOSFETs 6714972P
MOSFET N-Channel 1KV 8A TO-3P(N)

MOSFET N-Channel 1KV 8A TO-3P(N)

Supplier's Site
MOSFETs - 1461970 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1461970
MOSFETs 1461970
MOSFET N-Channel 1KV 8A TO-3P(N)

MOSFET N-Channel 1KV 8A TO-3P(N)

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQA8N100C - 1039570-FQA8N100C - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQA8N100C
1039570-FQA8N100C
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQA8N100C 1039570-FQA8N100C
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039570-FQA8N100C Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 225W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-3PN Dimension: TO-3P-3, SC-65-3 Drain-Source Breakdown Voltage: 1000V Continuous Drain Current at 25°C: 8A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 70nC @ 10V Max Input Capacitance: 3220pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 1.45 Ohm @ 4A, 10V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient Quantity per package: 450

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1039570-FQA8N100C
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 225W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-3PN
Dimension: TO-3P-3, SC-65-3
Drain-Source Breakdown Voltage: 1000V
Continuous Drain Current at 25°C: 8A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 70nC @ 10V
Max Input Capacitance: 3220pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 1.45 Ohm @ 4A, 10V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient
Quantity per package: 450

Buy Now Datasheet
Single FETs, MOSFETs - FQA8N100CFS-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQA8N100CFS-ND
Single FETs, MOSFETs FQA8N100CFS-ND
N-Channel 1000V 8A (Tc) 225W (Tc) Through Hole TO-3PN

N-Channel 1000V 8A (Tc) 225W (Tc) Through Hole TO-3PN

Buy Now Datasheet
Mosfet, N Ch, 1Kv, 8A, To-3Pn-3; Channel Type Onsemi - 31Y1509 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 1Kv, 8A, To-3Pn-3; Channel Type Onsemi
31Y1509
Mosfet, N Ch, 1Kv, 8A, To-3Pn-3; Channel Type Onsemi 31Y1509
MOSFET, N CH, 1KV, 8A, TO-3PN-3; Channel Type:N Channel; Drain Source Voltage Vds:1kV; Continuous Drain Current Id:8A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V; Product Range:- RoHS Compliant: Yes

MOSFET, N CH, 1KV, 8A, TO-3PN-3; Channel Type:N Channel; Drain Source Voltage Vds:1kV; Continuous Drain Current Id:8A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V; Product Range:- RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - FQA8N100C - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FQA8N100C
Single FETs, MOSFETs FQA8N100C
MOSFET N-CH 1000V 8A TO3PN

MOSFET N-CH 1000V 8A TO3PN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 1000V N-Channe MOSFET

MOSFET 1000V N-Channe MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQA8N100C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQA8N100C
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQA8N100C
MOSFET N-CH 1000V 8A TO3PN

MOSFET N-CH 1000V 8A TO3PN

Supplier's Site
Transistor - 80741298 - Radwell International
Willingboro, NJ, United States
Transistor
80741298
Transistor 80741298
MOSFET, N CH, 1KV, 8A, TO-3PN-3, TRANSISTOR POLARITY:N CHANNEL, DRAIN SOURCE VOLTAGE VDS:1KV, CONTINUOUS DRAIN CURRENT ID:8A, ON RESISTANCE RDS(ON):1.2OHM, TRANSISTOR MOUNTING:THROUGH HOLE, RDS(ON) TEST VOLTAGE VGS:10V, MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

MOSFET, N CH, 1KV, 8A, TO-3PN-3, TRANSISTOR POLARITY:N CHANNEL, DRAIN SOURCE VOLTAGE VDS:1KV, CONTINUOUS DRAIN CURRENT ID:8A, ON RESISTANCE RDS(ON):1.2OHM, TRANSISTOR MOUNTING:THROUGH HOLE, RDS(ON) TEST VOLTAGE VGS:10V, MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors
Product Number 2088-FQA8N100C 6714972 6714972P 1039570-FQA8N100C FQA8N100CFS-ND 31Y1509 FQA8N100C FQA8N100C FQA8N100C 80741298
Product Name 1000V MOSFET Transistor MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQA8N100C Single FETs, MOSFETs Mosfet, N Ch, 1Kv, 8A, To-3Pn-3; Channel Type Onsemi Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Transistor
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement Enhancement
Transconductance 0.0080 kS
PD 225 milliwatts 225000 milliwatts 225000 milliwatts
Package Type Tube To-3pn TO-3PN TO-3; SOT3; TO-3PN TO-3; TO-3P-3, SC-65-3 TO-3 TO-3; TO-3P-3, SC-65-3 TO-3P-3, SC-65-3
Unlock Full Specs
to access all available technical data