onsemi Single IGBTs HGTG40N60B3

Description
IGBT 600V 70A 290W Through Hole TO-247-3
Request a Quote Datasheet
Description
IGBT 600V 70A 290W Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - HGTG40N60B3FS-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
HGTG40N60B3FS-ND
Single IGBTs HGTG40N60B3FS-ND
IGBT 600V 70A 290W Through Hole TO-247-3

IGBT 600V 70A 290W Through Hole TO-247-3

Buy Now Datasheet
Singapore, Singapore
600V 70A IGBT Transistor
279-HGTG40N60B3
600V 70A IGBT Transistor 279-HGTG40N60B3
600V 70A IGBT Transistor TO-247 Product overview: HGTG40N60B3 from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 70A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 70A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-HGTG40N60B3 can be used for catalog matching and distributor lookup.

600V 70A IGBT Transistor TO-247 Product overview: HGTG40N60B3 from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 70A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 70A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-HGTG40N60B3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - HGTG40N60B3 - 204795-HGTG40N60B3 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - HGTG40N60B3
204795-HGTG40N60B3
IGBTs - Single - HGTG40N60B3 204795-HGTG40N60B3
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 204795-HGTG40N60B3 Packaging: Tube/Rail Mounting: Through Hole Input Type: Standard Gate Charge: 250nC Categories: Discrete Semiconductor Products Status: Not For New Designs Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247 Maximum Current Collector: 70A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 290W Pulsed Collector Current: 330A Collector-emitter saturation voltage(Max): 2V @ 15V, 40A Total Switching Energy(Ets): 1.05mJ (on), 800μJ (off) Turn-on and Turn-off delay time: 47ns/170ns Testing Conditions: 480V, 40A, 3 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 450

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 204795-HGTG40N60B3
Packaging: Tube/Rail
Mounting: Through Hole
Input Type: Standard
Gate Charge: 250nC
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247
Maximum Current Collector: 70A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 290W
Pulsed Collector Current: 330A
Collector-emitter saturation voltage(Max): 2V @ 15V, 40A
Total Switching Energy(Ets): 1.05mJ (on), 800μJ (off)
Turn-on and Turn-off delay time: 47ns/170ns
Testing Conditions: 480V, 40A, 3 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 450

Buy Now Datasheet
IGBT - 16115682 - Radwell International
Willingboro, NJ, United States
DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 70A IC, 600V V BR CES, N-CHANNEL, TO-247, 3 PIN. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 70A IC, 600V V BR CES, N-CHANNEL, TO-247, 3 PIN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
HGTG40N60B3
IGBT Transistors HGTG40N60B3
IGBT Transistors 600V N-Channel IGBT UFS Series

IGBT Transistors 600V N-Channel IGBT UFS Series

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - HGTG40N60B3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
HGTG40N60B3
Discrete Semiconductor Products - Transistors - IGBTs HGTG40N60B3
IGBT 600V 70A 290W TO247

IGBT 600V 70A 290W TO247

Supplier's Site
Single IGBTs - HGTG40N60B3 - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
HGTG40N60B3
Single IGBTs HGTG40N60B3
IGBT 600V 70A 290W TO247

IGBT 600V 70A 290W TO247

Supplier's Site Datasheet
Single Igbt, 600V, 70A; Continuous Collector Current Onsemi - 58K1594 - Newark, An Avnet Company
Chicago, IL, United States
Single Igbt, 600V, 70A; Continuous Collector Current Onsemi
58K1594
Single Igbt, 600V, 70A; Continuous Collector Current Onsemi 58K1594
SINGLE IGBT, 600V, 70A; Continuous Collector Current:70A; Collector Emitter Saturation Voltage:1.4V; Power Dissipation:290W; Collector Emitter Voltage Max:600V; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:- RoHS Compliant: Yes

SINGLE IGBT, 600V, 70A; Continuous Collector Current:70A; Collector Emitter Saturation Voltage:1.4V; Power Dissipation:290W; Collector Emitter Voltage Max:600V; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:- RoHS Compliant: Yes

Supplier's Site
FAIRCHILD SEMICONDUCTOR HGTG40N60B3IGBT Single Transistor, 70 A, 2 V, 290 W, 600 V, TO-247, 3 Pins - 598-HGTG40N60B3 - Utmel Electronic Limited
Hong Kong, China
FAIRCHILD SEMICONDUCTOR HGTG40N60B3IGBT Single Transistor, 70 A, 2 V, 290 W, 600 V, TO-247, 3 Pins
598-HGTG40N60B3
FAIRCHILD SEMICONDUCTOR HGTG40N60B3IGBT Single Transistor, 70 A, 2 V, 290 W, 600 V, TO-247, 3 Pins 598-HGTG40N60B3
FAIRCHILD SEMICONDUCTOR HGTG40N60B3IGBT Single Transistor, 70 A, 2 V, 290 W, 600 V, TO-247, 3 Pins

FAIRCHILD SEMICONDUCTOR HGTG40N60B3IGBT Single Transistor, 70 A, 2 V, 290 W, 600 V, TO-247, 3 Pins

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Radwell International VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Utmel Electronic Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number HGTG40N60B3FS-ND 279-HGTG40N60B3 204795-HGTG40N60B3 16115682 HGTG40N60B3 HGTG40N60B3 HGTG40N60B3 58K1594 598-HGTG40N60B3
Product Name Single IGBTs 600V 70A IGBT Transistor IGBTs - Single - HGTG40N60B3 IGBT IGBT Transistors Discrete Semiconductor Products - Transistors - IGBTs Single IGBTs Single Igbt, 600V, 70A; Continuous Collector Current Onsemi FAIRCHILD SEMICONDUCTOR HGTG40N60B3IGBT Single Transistor, 70 A, 2 V, 290 W, 600 V, TO-247, 3 Pins
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-247; TO-247-3 TO-247; SOT3; TO-247 TO-247; TO-247-3 TO-3
Packing Method Tube Rail; Tube; Tube/Rail Tube; Tube Tube; Tube
PD 290000 milliwatts 290000 milliwatts 290000 milliwatts 290000 milliwatts
VCE(on) 2 volts 1.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

IGBTs - Single - IGW50N65F5 - 874427-IGW50N65F5 - Win Source Electronics
Specs
Package Type SOT3
Features IGBT
View Details
IGBT - 4622622 - Radwell International
Fuji Electric Corp. of America
View Details