Bipolar (BJT) Transistor NPN 800V 24A 75W Through Hole ISOWATT-218FX
Manufacturer: STMicroelectronics
Win Source Part Number: 1042864-HD1750FX
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: ISOWATT-218FX
Maximum Current Collector: 24A
VCEO Maximum Collector-Emitter Breakdown Voltage: 800V
Max Vce (sat): 3V @ 3A, 12A
Collector Cut-off Current(Max): 200μA
Typical Gain (hFE) (Min): 6.5 @ 12A, 5V
Maximum Power Dissipation: 75W
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient
800V NPN BJT Transistor, 24A, 75W, Through Hole Product overview: HD1750FX from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 800V, 24A, 75W. Search-friendly keywords include transistor, BJT, switching, amplification, Through-Hole, 800V, 24A, 75W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-HD1750FX can be used for catalog matching and distributor lookup.
HIGH VOLTAGE POWER TRANSISTOR, NPN, 800V, 24A, ISOWATT218FX; Transistor Polarity:NPN; Collector Emitter Voltage Max:800V; Continuous Collector Current:24A; Power Dissipation:75W; Transistor Mounting:Through Hole; No. of Pins:3Pins RoHS Compliant: Yes
Bipolar (BJT) Single Transistor, NPN, 800 V, 75 W, 24 A, 6.5 RoHS Compliant: Yes
TRANS NPN 800V 24A ISOWATT-218FX
BIPOLAR TRANSISTOR, THROUGH-HOLE, SINGLE CONFIGURATION, POWER DISSIPATION: 75 W, COLLECTOR EMITTER VOLTAGE: 800 V, DC COLLECTOR CURRENT: 24 A, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
STMICRO ELECTRONICS Semiconductors HD1750FX
Bipolar Transistors - BJT NPN High Voltage +800Vceo Max.
TRANS NPN 800V 24A ISOWATT-218FX
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Radwell International | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 497-4646-5-ND | 1042864-HD1750FX | 276-HD1750FX | 56P7614 | 06X0278 | HD1750FX | 32270537 | HD1750FX | HD1750FX |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - HD1750FX | Through-Hole 800V 24A 75W Bipolar Transistor | High Voltage Power Transistor, Npn, 800V, 24A, Isowatt218Fx; Transistor Polarity Stmicroelectronics | Bipolar (Bjt) Single Transistor, Npn, 800 V, 75 W, 24 A, 6.5 Rohs Compliant Stmicroelectronics | Single Bipolar Transistors | Transistor | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN; NPN | NPN | NPN | NPN | NPN; NPN | |||
| Package Type | ISOWATT218FX | SOT3; ISOWATT-218FX | TO-3 | TO-3 | ISOWATT218FX | ||||
| IC(max) | 24000 milliamps | 24000 milliamps | 24000 milliamps | ||||||
| VCEO | 800 volts | 800 volts | 800 volts | ||||||
| PD | 75000 milliwatts |