Hitachi, Ltd. TRANSISTORS - Transistors - FETs, MOSFETs - RF - H7N0308CF H7N0308CF

Description
Manufacturer: Hitachi, Ltd Win Source Part Number: 1178396-H7N0308CF Manufacturer Homepage: www.renesas.com/eng Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Hitachi, Ltd Win Source Part Number: 1178396-H7N0308CF Manufacturer Homepage: www.renesas.com/eng Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - H7N0308CF - 1178396-H7N0308CF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - H7N0308CF
1178396-H7N0308CF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - H7N0308CF 1178396-H7N0308CF
Manufacturer: Hitachi, Ltd Win Source Part Number: 1178396-H7N0308CF Manufacturer Homepage: www.renesas.com/eng Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Hitachi, Ltd
Win Source Part Number: 1178396-H7N0308CF
Manufacturer Homepage: www.renesas.com/eng
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
N-Channel MOSFET Transistor
285-H7N0308CF
N-Channel MOSFET Transistor 285-H7N0308CF
Silicon N Channel MOS FET High Speed Power Switching Product overview: H7N0308CF from Hitachi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-H7N0308CF can be used for catalog matching and distributor lookup.

Silicon N Channel MOS FET High Speed Power Switching Product overview: H7N0308CF from Hitachi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-H7N0308CF can be used for catalog matching and distributor lookup.

Supplier's Site
Transistor - 61593143 - Radwell International
Willingboro, NJ, United States
Transistor
61593143
Transistor 61593143
DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 60A I(D), 30V, 0.0085OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220CFM, 3 PIN. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 60A I(D), 30V, 0.0085OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220CFM, 3 PIN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Radwell International
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1178396-H7N0308CF 285-H7N0308CF 61593143
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - H7N0308CF N-Channel MOSFET Transistor Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1112248 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Die
Power Gain 14.3 dB
View Details
GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - AUIRFR3607TRL-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
View Details
5 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1352E - 855029-2SA1352E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details