onsemi N-Channel 75V 58A MOSFET Transistor FDP16AN08A0

Description
N-Channel MOSFET 75V 58A 16mR TO-220AB Product overview: FDP16AN08A0 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 75V, 58A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 58A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDP16AN08A0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Channel MOSFET 75V 58A 16mR TO-220AB Product overview: FDP16AN08A0 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 75V, 58A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 58A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDP16AN08A0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 75V 58A MOSFET Transistor
278-FDP16AN08A0
N-Channel 75V 58A MOSFET Transistor 278-FDP16AN08A0
N-Channel MOSFET 75V 58A 16mR TO-220AB Product overview: FDP16AN08A0 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 75V, 58A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 58A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDP16AN08A0 can be used for catalog matching and distributor lookup.

N-Channel MOSFET 75V 58A 16mR TO-220AB Product overview: FDP16AN08A0 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 75V, 58A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 58A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDP16AN08A0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - FDP16AN08A0FS-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDP16AN08A0FS-ND
Single FETs, MOSFETs FDP16AN08A0FS-ND
N-Channel 75V 9A (Ta), 58A (Tc) 135W (Tc) Through Hole TO-220-3

N-Channel 75V 9A (Ta), 58A (Tc) 135W (Tc) Through Hole TO-220-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP16AN08A0 - 1038309-FDP16AN08A0 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP16AN08A0
1038309-FDP16AN08A0
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP16AN08A0 1038309-FDP16AN08A0
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1038309-FDP16AN08A0 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 135W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220-3 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 75V Continuous Drain Current at 25°C: 9A (Ta), 58A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 42nC @ 10V Max Input Capacitance: 1857pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 16 mOhm @ 58A, 10V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Communications & Networking, Computers & Computer Peripherals Quantity per package: 800

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038309-FDP16AN08A0
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 135W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220-3
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 75V
Continuous Drain Current at 25°C: 9A (Ta), 58A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 42nC @ 10V
Max Input Capacitance: 1857pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 16 mOhm @ 58A, 10V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Communications & Networking, Computers & Computer Peripherals
Quantity per package: 800

Buy Now Datasheet
Transistor - 218666428 - Radwell International
Willingboro, NJ, United States
Transistor
218666428
Transistor 218666428
POWER FIELD-EFFECT TRANSISTOR, 9A I(D), 75V, 0.016OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

POWER FIELD-EFFECT TRANSISTOR, 9A I(D), 75V, 0.016OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDP16AN08A0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDP16AN08A0
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDP16AN08A0
MOSFET N-CH 75V 9A/58A TO220-3

MOSFET N-CH 75V 9A/58A TO220-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 75V 58a 0.016 Ohms/VGS=10V

MOSFET 75V 58a 0.016 Ohms/VGS=10V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Radwell International Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-FDP16AN08A0 FDP16AN08A0FS-ND 1038309-FDP16AN08A0 218666428 FDP16AN08A0 FDP16AN08A0
Product Name N-Channel 75V 58A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP16AN08A0 Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel
PD 135000 milliwatts 135000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data