onsemi Mosfet, N Channel, 150V, 0.00685Ohm, 117A, To-220-3; Channel Type Onsemi FDP083N15A_F102

Description
MOSFET, N CHANNEL, 150V, 0.00685OHM, 117A, TO-220-3; Channel Type:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:117A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Power Dissipation:294W; MSL:- RoHS Compliant: Yes
Description
MOSFET, N CHANNEL, 150V, 0.00685OHM, 117A, TO-220-3; Channel Type:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:117A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Power Dissipation:294W; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Mosfet, N Channel, 150V, 0.00685Ohm, 117A, To-220-3; Channel Type Onsemi - 95T0014 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 150V, 0.00685Ohm, 117A, To-220-3; Channel Type Onsemi
95T0014
Mosfet, N Channel, 150V, 0.00685Ohm, 117A, To-220-3; Channel Type Onsemi 95T0014
MOSFET, N CHANNEL, 150V, 0.00685OHM, 117A, TO-220-3; Channel Type:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:117A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Power Dissipation:294W; MSL:- RoHS Compliant: Yes

MOSFET, N CHANNEL, 150V, 0.00685OHM, 117A, TO-220-3; Channel Type:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:117A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Power Dissipation:294W; MSL:- RoHS Compliant: Yes

Supplier's Site
Transistor - 49254131 - Radwell International
Willingboro, NJ, United States
Transistor
49254131
Transistor 49254131
MOSFET, N CHANNEL, 150V, 0.00685OHM, 117A, TO-220-3, TRANSISTOR POLARITY:N CHANNEL, DRAIN SOURCE VOLTAGE VDS:150V, CONTINUOUS DRAIN CURRENT ID:117A, ON RESISTANCE RDS(ON):0.00685OHM, TRANSISTOR MOUNTING:THROUGH HOLE, PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

MOSFET, N CHANNEL, 150V, 0.00685OHM, 117A, TO-220-3, TRANSISTOR POLARITY:N CHANNEL, DRAIN SOURCE VOLTAGE VDS:150V, CONTINUOUS DRAIN CURRENT ID:117A, ON RESISTANCE RDS(ON):0.00685OHM, TRANSISTOR MOUNTING:THROUGH HOLE, PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 95T0014 49254131
Product Name Mosfet, N Channel, 150V, 0.00685Ohm, 117A, To-220-3; Channel Type Onsemi Transistor
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFR5505TRL - 111566-AUIRFR5505TRL - Win Source Electronics
Specs
Polarity P-Channel; P-Channel
V(BR)DSS 55 volts
PD 57000 milliwatts
View Details
5 suppliers
GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details