onsemi N-Channel 200V MOSFET Transistor FDP61N20

Description
MOSFETs 200V N-Channel MOSFET Product overview: FDP61N20 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 200V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDP61N20 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs 200V N-Channel MOSFET Product overview: FDP61N20 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 200V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDP61N20 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 200V MOSFET Transistor
2088-FDP61N20
N-Channel 200V MOSFET Transistor 2088-FDP61N20
MOSFETs 200V N-Channel MOSFET Product overview: FDP61N20 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 200V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDP61N20 can be used for catalog matching and distributor lookup.

MOSFETs 200V N-Channel MOSFET Product overview: FDP61N20 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 200V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDP61N20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 6714859 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6714859
MOSFETs 6714859
MOSFET N-Channel 200V 61A TO220AB

MOSFET N-Channel 200V 61A TO220AB

Supplier's Site
MOSFETs - 6714859P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6714859P
MOSFETs 6714859P
MOSFET N-Channel 200V 61A TO220AB

MOSFET N-Channel 200V 61A TO220AB

Supplier's Site
MOSFETs - 1455356 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1455356
MOSFETs 1455356
MOSFET N-Channel 200V 61A TO220AB

MOSFET N-Channel 200V 61A TO220AB

Supplier's Site
Single FETs, MOSFETs - FDP61N20-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDP61N20-ND
Single FETs, MOSFETs FDP61N20-ND
N-Channel 200V 61A (Tc) 417W (Tc) Through Hole TO-220-3

N-Channel 200V 61A (Tc) 417W (Tc) Through Hole TO-220-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP61N20 - 1038329-FDP61N20 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP61N20
1038329-FDP61N20
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP61N20 1038329-FDP61N20
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1038329-FDP61N20 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 417W (Tc) Family Name: FDP61N20 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220-3 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 61A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 75nC @ 10V Max Input Capacitance: 3380pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 41 mOhm @ 30.5A, 10V Alternative Parts (Cross-Reference): IXTP48N20T; PSMN057-200P,127; PSMN057-200P; IRFB42N20D; Introduction Date: September 15, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Lighting Quantity per package: 800

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038329-FDP61N20
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 417W (Tc)
Family Name: FDP61N20
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220-3
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 61A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 75nC @ 10V
Max Input Capacitance: 3380pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 41 mOhm @ 30.5A, 10V
Alternative Parts (Cross-Reference): IXTP48N20T; PSMN057-200P,127; PSMN057-200P; IRFB42N20D;
Introduction Date: September 15, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Lighting
Quantity per package: 800

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDP61N20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDP61N20
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDP61N20
MOSFET N-CH 200V 61A TO220-3

MOSFET N-CH 200V 61A TO220-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET
FDP61N20
MOSFET FDP61N20
MOSFET 200V N-Channel MOSFET

MOSFET 200V N-Channel MOSFET

Buy Now Datasheet
Single FETs, MOSFETs - FDP61N20 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDP61N20
Single FETs, MOSFETs FDP61N20
MOSFET N-CH 200V 61A TO220-3

MOSFET N-CH 200V 61A TO220-3

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
FDP61N20
Triode/MOS Tube/Transistor >> MOSFETs FDP61N20
200V 61A 417W 41mΩ@10V,30.5A 5V@250uA N Channel TO-220 MOSFETs ROHS

200V 61A 417W 41mΩ@10V,30.5A 5V@250uA N Channel TO-220 MOSFETs ROHS

Supplier's Site Datasheet
Transistor - 16115134 - Radwell International
Willingboro, NJ, United States
Transistor
16115134
Transistor 16115134
N CHANNEL MOSFET, 200V, 6.1A TO-220; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:6.1A; DRAIN SOURCE VOLTAGE VDS:200V; ON RESISTANCE RDS(ON):0.034OHM; RDS(ON) TEST VOLTAGE VGS:30V; THRESHOLD VOLTAGE VGS:5V; MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

N CHANNEL MOSFET, 200V, 6.1A TO-220; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:6.1A; DRAIN SOURCE VOLTAGE VDS:200V; ON RESISTANCE RDS(ON):0.034OHM; RDS(ON) TEST VOLTAGE VGS:30V; THRESHOLD VOLTAGE VGS:5V; MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Radwell International
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 2088-FDP61N20 6714859 6714859P FDP61N20-ND 1038329-FDP61N20 FDP61N20 FDP61N20 FDP61N20 FDP61N20 16115134
Product Name N-Channel 200V MOSFET Transistor MOSFETs MOSFETs Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP61N20 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs Transistor
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel N-Channel
MOSFET Operating Mode Enhancement Enhancement
Transconductance 0.0445 kS
PD 417 milliwatts 417000 milliwatts 417000 milliwatts 417000 milliwatts
Package Type Tube TO-220; To-220ab TO-220; TO-220 TO-220; TO-220-3 TO-220; SOT3; TO-220-3 TO-220; TO-220-3 TO-220; TO-220-3 TO-220
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1111797 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Die
Power Gain 15.3 dB
View Details
 - AUIRF7675M2TR - Rochester Electronics
Specs
Polarity N-Channel
rDS(on) 0.0560 ohms
Package Type MG-WDSON-5
View Details
9 suppliers