TRANS PNP 300V 0.5A SOT223-3 Product overview: FZT757TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FZT757TA can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 016617-FZT757TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 30MHz
Transistor Polarity: PNP
Family Name: FZT757
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 300V
Max Vce (sat): 500mV @ 10mA, 100mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 50 @ 100mA, 5V
Maximum Power Dissipation: 2W
Alternative Parts (Cross-Reference): CZTA92 BK; CZTA92 TR Lead Free; CZTA92 TR; PZTA92;
Introduction Date: October 28, 1997
ECCN: EAR99
Country of Origin: Germany
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient
Bipolar (BJT) Transistor PNP 300V 500mA 30MHz 2W Surface Mount SOT-223-3
Bipolar (BJT) Transistor PNP 300V 500mA 30MHz 2W Surface Mount SOT-223-3
(PRICE/TC)TRANSISTOR
TRANS PNP 300V 0.5A SOT223-3
Bipolar Transistors - BJT PNP High Voltage
TRANS PNP 300V 0.5A SOT223-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Radwell International | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-FZT757TA | 016617-FZT757TA | FZT757CT-ND | 38449577 | FZT757TA | FZT757TA | FZT757TA |
| Product Name | 300V 0.5A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - FZT757TA | Single Bipolar Transistors | Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | Single Bipolar Transistors |
| Polarity | PNP | PNP; PNP | PNP | PNP; PNP | |||
| Package Type | Tape & Reel (TR) | SOT3; SOT-223 | SOT223; TO-261-4, TO-261AA | SOT223; TO-261-4, TO-261AA | |||
| Packing Method | Tape & Reel (TR) | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR),Cut Tape (CT) | ||||
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps | 500 milliamps | |||
| VCEO | 300 volts | 300 volts | 300 volts | 300 volts |