onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS86141 FDS86141

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1038426-FDS86141 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 7A (Ta) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 16.5nC @ 10V Max Input Capacitance: 934pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 23 mOhm @ 7A, 10V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1038426-FDS86141 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 7A (Ta) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 16.5nC @ 10V Max Input Capacitance: 934pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 23 mOhm @ 7A, 10V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS86141 - 1038426-FDS86141 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS86141
1038426-FDS86141
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS86141 1038426-FDS86141
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1038426-FDS86141 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 7A (Ta) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 16.5nC @ 10V Max Input Capacitance: 934pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 23 mOhm @ 7A, 10V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038426-FDS86141
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 7A (Ta)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 16.5nC @ 10V
Max Input Capacitance: 934pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 23 mOhm @ 7A, 10V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2,500

Buy Now Datasheet
Single FETs, MOSFETs - FDS86141DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDS86141DKR-ND
Single FETs, MOSFETs FDS86141DKR-ND
N-Channel 100V 7A (Ta) 2.5W (Ta) Surface Mount 8-SOIC

N-Channel 100V 7A (Ta) 2.5W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - FDS86141CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDS86141CT-ND
Single FETs, MOSFETs FDS86141CT-ND
N-Channel 100V 7A (Ta) 2.5W (Ta) Surface Mount 8-SOIC

N-Channel 100V 7A (Ta) 2.5W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - FDS86141TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDS86141TR-ND
Single FETs, MOSFETs FDS86141TR-ND
N-Channel 100V 7A (Ta) 2.5W (Ta) Surface Mount 8-SOIC

N-Channel 100V 7A (Ta) 2.5W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Singapore, Singapore
N-Channel 100V MOSFET Transistor
2088-FDS86141
N-Channel 100V MOSFET Transistor 2088-FDS86141
MOSFETs 100V N-Channel PowerTrench MOSFET Product overview: FDS86141 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDS86141 can be used for catalog matching and distributor lookup.

MOSFETs 100V N-Channel PowerTrench MOSFET Product overview: FDS86141 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDS86141 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 7599683P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7599683P
MOSFETs 7599683P
MOSFET N-Channel 100V 7A SOIC8

MOSFET N-Channel 100V 7A SOIC8

Supplier's Site
MOSFETs - 7599683 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7599683
MOSFETs 7599683
MOSFET N-Channel 100V 7A SOIC8

MOSFET N-Channel 100V 7A SOIC8

Supplier's Site
MOSFETs - 1662649 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1662649
MOSFETs 1662649
MOSFET N-Channel 100V 7A SOIC8

MOSFET N-Channel 100V 7A SOIC8

Supplier's Site
Mosfet, N Channel, 100V, 7A, 8Soic; Channel Type Onsemi - 88T3361 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 100V, 7A, 8Soic; Channel Type Onsemi
88T3361
Mosfet, N Channel, 100V, 7A, 8Soic; Channel Type Onsemi 88T3361
MOSFET, N CHANNEL, 100V, 7A, 8SOIC; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.1V RoHS Compliant: Yes

MOSFET, N CHANNEL, 100V, 7A, 8SOIC; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.1V RoHS Compliant: Yes

Supplier's Site Datasheet
Transistor - 38463170 - Radwell International
Willingboro, NJ, United States
Transistor
38463170
Transistor 38463170
SMALL SIGNAL FIELD-EFFECT TRANSISTOR, 7A I(D), 100V, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, SOIC-8. FREE 2 YEAR RADWELL WARRANTY

SMALL SIGNAL FIELD-EFFECT TRANSISTOR, 7A I(D), 100V, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, SOIC-8. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
MOSFET
FDS86141
MOSFET FDS86141
MOSFET 100V N-Channel PowerTrench MOSFET

MOSFET 100V N-Channel PowerTrench MOSFET

Buy Now Datasheet
Single FETs, MOSFETs - FDS86141 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDS86141
Single FETs, MOSFETs FDS86141
MOSFET N-CH 100V 7A 8SOIC

MOSFET N-CH 100V 7A 8SOIC

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDS86141 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDS86141
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDS86141
MOSFET N-CH 100V 7A 8SOIC

MOSFET N-CH 100V 7A 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Radwell International VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1038426-FDS86141 FDS86141DKR-ND 2088-FDS86141 7599683P 7599683 88T3361 38463170 FDS86141 FDS86141 FDS86141
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS86141 Single FETs, MOSFETs N-Channel 100V MOSFET Transistor MOSFETs MOSFETs Mosfet, N Channel, 100V, 7A, 8Soic; Channel Type Onsemi Transistor MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 100 volts 100 volts
PD 2500 milliwatts 5 milliwatts 2500 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; 8-SO "8-SOIC (0.154"", 3.90mm Width)" Reel SOIC Soic TO-3 8-SOIC (0.154", 3.90mm Width) 8-SOIC (0.154, 3.90mm Width)
Unlock Full Specs
to access all available technical data