onsemi Single IGBTs HGT1S12N60A4DS

Description
600V, SMPS IGBT
Request a Quote Datasheet
Description
600V, SMPS IGBT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - HGT1S12N60A4DS - Rochester Electronics
Newburyport, MA, United States
600V, SMPS IGBT

600V, SMPS IGBT

Supplier's Site Datasheet
 - HGT1S12N60A4DS - Rochester Electronics
Newburyport, MA, United States
600V, SMPS IGBT

600V, SMPS IGBT

Supplier's Site Datasheet
Single IGBTs - HGT1S12N60A4DS-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
HGT1S12N60A4DS-ND
Single IGBTs HGT1S12N60A4DS-ND
IGBT 600V 54A 167W Surface Mount D²PAK (TO-263)

IGBT 600V 54A 167W Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Singapore, Singapore
600V IGBT Transistor
279-HGT1S12N60A4DS
600V IGBT Transistor 279-HGT1S12N60A4DS
600V, SMPS IGBT, 800-TUBE Product overview: HGT1S12N60A4DS from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-HGT1S12N60A4DS can be used for catalog matching and distributor lookup.

600V, SMPS IGBT, 800-TUBE Product overview: HGT1S12N60A4DS from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-HGT1S12N60A4DS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBT - 16115598 - Radwell International
Willingboro, NJ, United States
DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 54A I(C), 600V V(BR)CES, N-CHANNEL, TO-263AB. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 54A I(C), 600V V(BR)CES, N-CHANNEL, TO-263AB. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Transistors - IGBTs - HGT1S12N60A4DS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
HGT1S12N60A4DS
Discrete Semiconductor Products - Transistors - IGBTs HGT1S12N60A4DS
IGBT 600V 54A 167W D2PAK

IGBT 600V 54A 167W D2PAK

Supplier's Site
Single Igbt, 600V, 54A; Continuous Collector Current Onsemi - 95B2571 - Newark, An Avnet Company
Chicago, IL, United States
Single Igbt, 600V, 54A; Continuous Collector Current Onsemi
95B2571
Single Igbt, 600V, 54A; Continuous Collector Current Onsemi 95B2571
SINGLE IGBT, 600V, 54A; Continuous Collector Current:54A; Power Dissipation:167W; Collector Emitter Voltage Max:600V; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

SINGLE IGBT, 600V, 54A; Continuous Collector Current:54A; Power Dissipation:167W; Collector Emitter Voltage Max:600V; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Radwell International Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number HGT1S12N60A4DS HGT1S12N60A4DS-ND 279-HGT1S12N60A4DS 16115598 HGT1S12N60A4DS 95B2571
Product Name Single IGBTs 600V IGBT Transistor IGBT Discrete Semiconductor Products - Transistors - IGBTs Single Igbt, 600V, 54A; Continuous Collector Current Onsemi
Package Type TO-263; D2PAK-3 / TO-263-2 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-3
Unlock Full Specs
to access all available technical data