onsemi 30V 5.5A 8.5A MOSFET Transistor FDS6984S

Description
MOSFET 2N-CH 30V 5.5A/8.5A 8SOIC Product overview: FDS6984S from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5.5A, 8.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5.5A, 8.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDS6984S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 2N-CH 30V 5.5A/8.5A 8SOIC Product overview: FDS6984S from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5.5A, 8.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5.5A, 8.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDS6984S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 5.5A 8.5A MOSFET Transistor
289-FDS6984S
30V 5.5A 8.5A MOSFET Transistor 289-FDS6984S
MOSFET 2N-CH 30V 5.5A/8.5A 8SOIC Product overview: FDS6984S from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5.5A, 8.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5.5A, 8.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDS6984S can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 30V 5.5A/8.5A 8SOIC Product overview: FDS6984S from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5.5A, 8.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5.5A, 8.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDS6984S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - FDS6984STR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FDS6984STR-ND
FET, MOSFET Arrays FDS6984STR-ND
Mosfet Array 2 N-Channel (Dual) 30V 5.5A, 8.5A 900mW Surface Mount 8-SOIC

Mosfet Array 2 N-Channel (Dual) 30V 5.5A, 8.5A 900mW Surface Mount 8-SOIC

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS6984S - 122212-FDS6984S - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS6984S
122212-FDS6984S
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS6984S 122212-FDS6984S
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 122212-FDS6984S Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 900mW Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 5.5A, 8.5A Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 12nC @ 5V Max Input Capacitance: 1233pF @ 15V Maximum Rds On at Id,Vgs: 19 mOhm @ 8.5A, 10V Alternative Parts (Cross-Reference): SI7224DN-T1-GE3; FDS6984S_Q; FDS6984S; FDS6984S_NL; Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, Computers & Computer Peripherals

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 122212-FDS6984S
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 900mW
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 5.5A, 8.5A
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 12nC @ 5V
Max Input Capacitance: 1233pF @ 15V
Maximum Rds On at Id,Vgs: 19 mOhm @ 8.5A, 10V
Alternative Parts (Cross-Reference): SI7224DN-T1-GE3; FDS6984S_Q; FDS6984S; FDS6984S_NL;
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management, Computers & Computer Peripherals

Buy Now Datasheet
Transistor - 212001831 - Radwell International
Willingboro, NJ, United States
Transistor
212001831
Transistor 212001831
DISCONTINUED BY MANUFACTURER, TRANSISTOR, DUAL NOTEBOOK, POWER SUPPLY, N-CHANNEL, MOSFET, SOIC, 8 PIN. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, TRANSISTOR, DUAL NOTEBOOK, POWER SUPPLY, N-CHANNEL, MOSFET, SOIC, 8 PIN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDS6984S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDS6984S
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDS6984S
MOSFET 2N-CH 30V 5.5A/8.5A 8SOIC

MOSFET 2N-CH 30V 5.5A/8.5A 8SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors
Product Number 289-FDS6984S FDS6984STR-ND 122212-FDS6984S 212001831 FDS6984S
Product Name 30V 5.5A 8.5A MOSFET Transistor FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS6984S Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Bulk "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SO
Packing Method Bulk Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data