Manufacturer: Diodes Incorporated
Win Source Part Number: 016589-FZT493TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: NPN
Family Name: FZT493
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 600mV @ 100mA, 1A
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 100 @ 250mA, 10V
Maximum Power Dissipation: 2W
Alternative Parts (Cross-Reference): PBSS8110Z; PBSS8110Z,135; BCP56-16; FZT493;
Introduction Date: October 28, 1997
ECCN: EAR99
Country of Origin: China, Germany
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor NPN 100V 1A 150MHz 2W Surface Mount SOT-223-3
Bipolar (BJT) Transistor NPN 100V 1A 150MHz 2W Surface Mount SOT-223-3
TRANS NPN 100V 1A SOT-223-3
TRANS NPN 100V 1A SOT223-3 Product overview: FZT493TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FZT493TA can be used for catalog matching and distributor lookup.
(PRICE/TC), TRANS, NPN, 100V, 1A, 150DEG C, 3W ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
TRANS NPN 100V 1A SOT223-3
Bipolar Transistors - BJT NPN Medium Power
TRANS NPN 100V 1A SOT223-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Radwell International | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 016589-FZT493TA | FZT493TR-ND | 276-FZT493TA | 132675988 | FZT493TA | FZT493TA | FZT493TA |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - FZT493TA | Single Bipolar Transistors | 100V 1A Bipolar Transistor | Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | Single Bipolar Transistors |
| Polarity | NPN; NPN | NPN | NPN | NPN; NPN | |||
| Package Type | SOT3; SOT-223 | SOT223; TO-261-4, TO-261AA | Tape & Reel (TR) | SOT223; TO-261-4, TO-261AA | |||
| Packing Method | Tape Reel; Reel - TR | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT), | ||||
| IC(max) | 1000 milliamps | 1000 milliamps | 1000 milliamps | 1000 milliamps | |||
| VCEO | 100 volts | 100 volts | 100 volts | 100 volts |