onsemi Single IGBTs HGTP12N60C3D

Description
IGBT 600V 24A 104W Through Hole TO-220-3
Request a Quote Datasheet
Description
IGBT 600V 24A 104W Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - HGTP12N60C3D-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
HGTP12N60C3D-ND
Single IGBTs HGTP12N60C3D-ND
IGBT 600V 24A 104W Through Hole TO-220-3

IGBT 600V 24A 104W Through Hole TO-220-3

Buy Now Datasheet
IGBTs - Single - HGTP12N60C3D - 1043309-HGTP12N60C3D - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - HGTP12N60C3D
1043309-HGTP12N60C3D
IGBTs - Single - HGTP12N60C3D 1043309-HGTP12N60C3D
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1043309-HGTP12N60C3D Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 40ns Input Type: Standard Gate Charge: 48nC Categories: Discrete Semiconductor Products Status: Not For New Designs Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: TO-220AB Maximum Current Collector: 24A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 104W Pulsed Collector Current: 96A Collector-emitter saturation voltage(Max): 2.2V @ 15V, 15A Total Switching Energy(Ets): 380μJ (on), 900μJ (off) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient Quantity per package: 800

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1043309-HGTP12N60C3D
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 40ns
Input Type: Standard
Gate Charge: 48nC
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 24A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 104W
Pulsed Collector Current: 96A
Collector-emitter saturation voltage(Max): 2.2V @ 15V, 15A
Total Switching Energy(Ets): 380μJ (on), 900μJ (off)
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient
Quantity per package: 800

Buy Now Datasheet
Singapore, Singapore
600V 24A TO-220 IGBT Transistor
279-HGTP12N60C3D
600V 24A TO-220 IGBT Transistor 279-HGTP12N60C3D
600V 24A N-CH IGBT TO-220 Transistor Product overview: HGTP12N60C3D from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 24A, TO-220. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 24A, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-HGTP12N60C3D can be used for catalog matching and distributor lookup.

600V 24A N-CH IGBT TO-220 Transistor Product overview: HGTP12N60C3D from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 24A, TO-220. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 24A, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-HGTP12N60C3D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBT - 16115706 - Radwell International
Willingboro, NJ, United States
INSULATED GATE BIPOLAR TRANSISTOR, 24A I(C), 600V V(BR)CES, N-CHANNEL, WITH BUILT IN DIODE, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

INSULATED GATE BIPOLAR TRANSISTOR, 24A I(C), 600V V(BR)CES, N-CHANNEL, WITH BUILT IN DIODE, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Single IGBTs - HGTP12N60C3D - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
HGTP12N60C3D
Single IGBTs HGTP12N60C3D
IGBT 600V 24A TO220-3

IGBT 600V 24A TO220-3

Supplier's Site Datasheet
Single Igbt, 600V, 24A; Continuous Collector Current Onsemi - 58K1596 - Newark, An Avnet Company
Chicago, IL, United States
Single Igbt, 600V, 24A; Continuous Collector Current Onsemi
58K1596
Single Igbt, 600V, 24A; Continuous Collector Current Onsemi 58K1596
SINGLE IGBT, 600V, 24A; Continuous Collector Current:24A; Power Dissipation:104W; Collector Emitter Voltage Max:600V; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:-; MSL:- RoHS Compliant: Yes

SINGLE IGBT, 600V, 24A; Continuous Collector Current:24A; Power Dissipation:104W; Collector Emitter Voltage Max:600V; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
HGTP12N60C3D
IGBT Transistors HGTP12N60C3D
IGBT Transistors HGTP12N60C3D

IGBT Transistors HGTP12N60C3D

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - HGTP12N60C3D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
HGTP12N60C3D
Discrete Semiconductor Products - Transistors - IGBTs HGTP12N60C3D
IGBT 600V 24A TO220-3

IGBT 600V 24A TO220-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Radwell International ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number HGTP12N60C3D-ND 1043309-HGTP12N60C3D 279-HGTP12N60C3D 16115706 HGTP12N60C3D 58K1596 HGTP12N60C3D HGTP12N60C3D
Product Name Single IGBTs IGBTs - Single - HGTP12N60C3D 600V 24A TO-220 IGBT Transistor IGBT Single IGBTs Single Igbt, 600V, 24A; Continuous Collector Current Onsemi IGBT Transistors Discrete Semiconductor Products - Transistors - IGBTs
TJ -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 C (-40 F) -40 to 150 C (-40 to 302 F) ? to 150 C (? to 302 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data