onsemi Single FETs, MOSFETs FQT5P10TF

Description
P-Channel 100V 1A (Tc) 2W (Tc) Surface Mount SOT-223-4
Request a Quote Datasheet
Description
P-Channel 100V 1A (Tc) 2W (Tc) Surface Mount SOT-223-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FQT5P10TFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQT5P10TFDKR-ND
Single FETs, MOSFETs FQT5P10TFDKR-ND
P-Channel 100V 1A (Tc) 2W (Tc) Surface Mount SOT-223-4

P-Channel 100V 1A (Tc) 2W (Tc) Surface Mount SOT-223-4

Buy Now Datasheet
Single FETs, MOSFETs - FQT5P10TFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQT5P10TFCT-ND
Single FETs, MOSFETs FQT5P10TFCT-ND
P-Channel 100V 1A (Tc) 2W (Tc) Surface Mount SOT-223-4

P-Channel 100V 1A (Tc) 2W (Tc) Surface Mount SOT-223-4

Buy Now Datasheet
Single FETs, MOSFETs - FQT5P10TFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQT5P10TFTR-ND
Single FETs, MOSFETs FQT5P10TFTR-ND
P-Channel 100V 1A (Tc) 2W (Tc) Surface Mount SOT-223-4

P-Channel 100V 1A (Tc) 2W (Tc) Surface Mount SOT-223-4

Buy Now Datasheet
Singapore, Singapore
-100V MOSFET Transistor
2088-FQT5P10TF
-100V MOSFET Transistor 2088-FQT5P10TF
MOSFETs -100V Single Product overview: FQT5P10TF from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -100V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQT5P10TF can be used for catalog matching and distributor lookup.

MOSFETs -100V Single Product overview: FQT5P10TF from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -100V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQT5P10TF can be used for catalog matching and distributor lookup.

Supplier's Site
MOSFETs - 6711068P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6711068P
MOSFETs 6711068P
MOSFET P-Channel 100V 1A SOT223

MOSFET P-Channel 100V 1A SOT223

Supplier's Site
MOSFETs - 1241723 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1241723
MOSFETs 1241723
MOSFET P-Channel 100V 1A SOT223

MOSFET P-Channel 100V 1A SOT223

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQT5P10TF - 001261-FQT5P10TF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQT5P10TF
001261-FQT5P10TF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQT5P10TF 001261-FQT5P10TF
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 001261-FQT5P10TF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223-4 Dimension: TO-261-4, TO-261AA Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 1A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 8.2nC @ 10V Max Input Capacitance: 250pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 1.05 Ohm @ 500mA, 10V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Audio, Motor Drive & Control Quantity per package: 4k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 001261-FQT5P10TF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223-4
Dimension: TO-261-4, TO-261AA
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 1A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 8.2nC @ 10V
Max Input Capacitance: 250pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 1.05 Ohm @ 500mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Audio, Motor Drive & Control
Quantity per package: 4k pcs

Buy Now Datasheet
P Channel Mosfet, -100V, 1A Sot-223, Full Reel; Channel Type Onsemi - 82C4377 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -100V, 1A Sot-223, Full Reel; Channel Type Onsemi
82C4377
P Channel Mosfet, -100V, 1A Sot-223, Full Reel; Channel Type Onsemi 82C4377
P CHANNEL MOSFET, -100V, 1A SOT-223, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:1A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

P CHANNEL MOSFET, -100V, 1A SOT-223, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:1A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site Datasheet
P Channel Mosfet, -100V, 1A Sot-223; Channel Type Onsemi - 15R3447 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -100V, 1A Sot-223; Channel Type Onsemi
15R3447
P Channel Mosfet, -100V, 1A Sot-223; Channel Type Onsemi 15R3447
P CHANNEL MOSFET, -100V, 1A SOT-223; Channel Type:P Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:1A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

P CHANNEL MOSFET, -100V, 1A SOT-223; Channel Type:P Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:1A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site
Mosfet, P Ch, -100V, -1A, Sot-223; Transistor Polarity Onsemi - 92Y9142 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P Ch, -100V, -1A, Sot-223; Transistor Polarity Onsemi
92Y9142
Mosfet, P Ch, -100V, -1A, Sot-223; Transistor Polarity Onsemi 92Y9142
MOSFET, P CH, -100V, -1A, SOT-223; Transistor Polarity:P Channel; Continuous Drain Current Id:-1A; Drain Source Voltage Vds:-100V; On Resistance Rds(on):0.82ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-4V; Power RoHS Compliant: Yes

MOSFET, P CH, -100V, -1A, SOT-223; Transistor Polarity:P Channel; Continuous Drain Current Id:-1A; Drain Source Voltage Vds:-100V; On Resistance Rds(on):0.82ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-4V; Power RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET -100V Single

MOSFET -100V Single

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQT5P10TF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQT5P10TF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQT5P10TF
MOSFET P-CH 100V 1A SOT223-4

MOSFET P-CH 100V 1A SOT223-4

Supplier's Site
Transistor - 16119982 - Radwell International
Willingboro, NJ, United States
Transistor
16119982
Transistor 16119982
TRANSISTOR, MOSFET, P-CHANNEL, 100V, 1A, 2W, 30NS FALL, 70NS RISE, SOT-223-4. FREE 2 YEAR RADWELL WARRANTY

TRANSISTOR, MOSFET, P-CHANNEL, 100V, 1A, 2W, 30NS FALL, 70NS RISE, SOT-223-4. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Transistor -  - Radwell International
Willingboro, NJ, United States
Transistor
Transistor
ON SEMICONDUCTOR Semiconductors FQT5P10TF

ON SEMICONDUCTOR Semiconductors FQT5P10TF

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors
Product Number FQT5P10TFDKR-ND 2088-FQT5P10TF 6711068P 1241723 001261-FQT5P10TF 82C4377 92Y9142 FQT5P10TF FQT5P10TF 16119982
Product Name Single FETs, MOSFETs -100V MOSFET Transistor MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQT5P10TF P Channel Mosfet, -100V, 1A Sot-223, Full Reel; Channel Type Onsemi Mosfet, P Ch, -100V, -1A, Sot-223; Transistor Polarity Onsemi MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Transistor
Polarity P-Channel P-Channel P-Channel P-Channel P-Channel; P-Channel P-Channel
Package Type SOT223; TO-261-4, TO-261AA Reel SOT223; SOT-223 SOT223; Sot-223 SOT3; SOT-223-4 TO-3; SOT223 TO-3; SOT223 TO-261-4, TO-261AA
MOSFET Operating Mode Enhancement Enhancement
Transconductance 0.0014 kS
PD 2 milliwatts 2000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1112248 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Die
Power Gain 14.3 dB
View Details
GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
40V 46A MOSFET Transistor - 278-AUIRF7739L2 - ERSAELECTRONICS PTE. LTD.
Specs
PD 3800 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tape & Reel (TR)
View Details
3 suppliers