TRANS PNP 40V 3A SOT89-3 Product overview: FCX1151ATA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 3A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 3A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FCX1151ATA can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 100680-FCX1151ATA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 145MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 300mV @ 250mA, 3A
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 250 @ 500mA, 2V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor PNP 40V 3A 145MHz 2W Surface Mount SOT-89-3
Bipolar (BJT) Transistor PNP 40V 3A 145MHz 2W Surface Mount SOT-89-3
Bipolar (BJT) Transistor PNP 40V 3A 145MHz 2W Surface Mount SOT-89-3
Bipolar Transistors - BJT PNP Low Saturation
TRANS PNP 40V 3A SOT89-3
TRANSISTOR, POWER BIPOLAR, 3A I(C), 40V V(BR)CEO, 1-ELEMENT, PNP, SILICON, PLASTIC/EPOXY, 3 PIN SOT89. FREE 2 YEAR RADWELL WARRANTY
TRANS PNP 40V 3A SOT89-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Radwell International | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | 276-FCX1151ATA | 100680-FCX1151ATA | FCX1151ADKR-ND | FCX1151ATA | FCX1151ATA | 38456569 | FCX1151ATA |
| Product Name | 40V 3A SOT89 Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - FCX1151ATA | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor | Single Bipolar Transistors |
| Polarity | PNP | PNP; PNP | PNP | PNP; PNP | |||
| Package Type | Tape & Reel (TR) | SOT3; SOT89; SOT-89-3 | SOT89; TO-243AA | SOT89; TO-243AA | |||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 3000 milliamps | 3000 milliamps | 3000 milliamps | ||||
| VCEO | 40 volts | 40 volts | 40 volts |