onsemi 800V MOSFET Transistor FQPF3N80C

Description
MOSFETs 800V N-Ch Q-FET advance C-Series Product overview: FQPF3N80C from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQPF3N80C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs 800V N-Ch Q-FET advance C-Series Product overview: FQPF3N80C from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQPF3N80C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
800V MOSFET Transistor
2088-FQPF3N80C
800V MOSFET Transistor 2088-FQPF3N80C
MOSFETs 800V N-Ch Q-FET advance C-Series Product overview: FQPF3N80C from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQPF3N80C can be used for catalog matching and distributor lookup.

MOSFETs 800V N-Ch Q-FET advance C-Series Product overview: FQPF3N80C from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQPF3N80C can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF3N80C - 001245-FQPF3N80C - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF3N80C
001245-FQPF3N80C
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF3N80C 001245-FQPF3N80C
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 001245-FQPF3N80C Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 39W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220F Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 800V Continuous Drain Current at 25°C: 3A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 16.5nC @ 10V Max Input Capacitance: 705pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 4.8 Ohm @ 1.5A, 10V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 001245-FQPF3N80C
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 39W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220F
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 800V
Continuous Drain Current at 25°C: 3A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 16.5nC @ 10V
Max Input Capacitance: 705pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 4.8 Ohm @ 1.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Single FETs, MOSFETs - FQPF3N80C-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQPF3N80C-ND
Single FETs, MOSFETs FQPF3N80C-ND
N-Channel 800V 3A (Tc) 39W (Tc) Through Hole TO-220F-3

N-Channel 800V 3A (Tc) 39W (Tc) Through Hole TO-220F-3

Buy Now Datasheet
MOSFETs - 6715250 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6715250
MOSFETs 6715250
MOSFET N-Channel 800V 3A TO220F

MOSFET N-Channel 800V 3A TO220F

Supplier's Site
MOSFETs - 6715250P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6715250P
MOSFETs 6715250P
MOSFET N-Channel 800V 3A TO220F

MOSFET N-Channel 800V 3A TO220F

Supplier's Site
MOSFETs - 1661890 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1661890
MOSFETs 1661890
MOSFET N-Channel 800V 3A TO220F

MOSFET N-Channel 800V 3A TO220F

Supplier's Site
Transistor - 16125768 - Radwell International
Willingboro, NJ, United States
Transistor
16125768
Transistor 16125768
N CHANNEL MOSFET, 800V, 3A, TO-220F, TRANSISTOR POLARITY N CHANNEL, DRAIN SOURCE VOLTAGE VDS 800V, CONTINUOUS DRAIN CURRENT ID 3A, ON RESISTANCE RDS(ON) 4OHM, TRANSISTOR MOUNTING THROUGH HOLE, RDS(ON) TEST VOLTAGE VGS 10V, MSL -, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

N CHANNEL MOSFET, 800V, 3A, TO-220F, TRANSISTOR POLARITY N CHANNEL, DRAIN SOURCE VOLTAGE VDS 800V, CONTINUOUS DRAIN CURRENT ID 3A, ON RESISTANCE RDS(ON) 4OHM, TRANSISTOR MOUNTING THROUGH HOLE, RDS(ON) TEST VOLTAGE VGS 10V, MSL -, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 800V N-Ch Q-FET advance C-Series

MOSFET 800V N-Ch Q-FET advance C-Series

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQPF3N80C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQPF3N80C
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQPF3N80C
MOSFET N-CH 800V 3A TO220F

MOSFET N-CH 800V 3A TO220F

Supplier's Site
N Channel Mosfet, 800V, 3A, To-220F; Channel Type Onsemi - 84H4758 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 800V, 3A, To-220F; Channel Type Onsemi
84H4758
N Channel Mosfet, 800V, 3A, To-220F; Channel Type Onsemi 84H4758
N CHANNEL MOSFET, 800V, 3A, TO-220F; Channel Type:N Channel; Drain Source Voltage Vds:800V; Continuous Drain Current Id:3A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V; MSL:- RoHS Compliant: Yes

N CHANNEL MOSFET, 800V, 3A, TO-220F; Channel Type:N Channel; Drain Source Voltage Vds:800V; Continuous Drain Current Id:3A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. Radwell International VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2088-FQPF3N80C 001245-FQPF3N80C FQPF3N80C-ND 6715250 6715250P 16125768 FQPF3N80C FQPF3N80C 84H4758
Product Name 800V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF3N80C Single FETs, MOSFETs MOSFETs MOSFETs Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs N Channel Mosfet, 800V, 3A, To-220F; Channel Type Onsemi
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel
MOSFET Operating Mode Enhancement Enhancement
Transconductance 0.0030 kS
PD 39 milliwatts 39000 milliwatts
Package Type Tube TO-220; SOT3; TO-220F TO-220; TO-220-3 Full Pack TO-220; To-220f TO-220; TO-220 TO-220; TO-220-3 Full Pack TO-3; TO-220
Unlock Full Specs
to access all available technical data