Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 066914-FDB86102LZ
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.1W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D2PAK (TO-263AB)
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 8.3A (Ta), 30A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 21nC @ 10V
Max Input Capacitance: 1275pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 24 mOhm @ 8.3A, 10V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 800
N-Channel 100V 8.3A (Ta), 30A (Tc) 3.1W (Ta) Surface Mount D²PAK (TO-263)
N-Channel 100V 8.3A (Ta), 30A (Tc) 3.1W (Ta) Surface Mount D²PAK (TO-263)
N-Channel 100V 8.3A (Ta), 30A (Tc) 3.1W (Ta) Surface Mount D²PAK (TO-263)
N-Ch MOSFET, 100V, 30A, 24mR, TO-263AB, SMT Product overview: FDB86102LZ from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDB86102LZ can be used for catalog matching and distributor lookup.
MOSFET N-CH 100V 8.3A/30A TO263
MOSFET N-CH 100V 8.3A/30A TO263
POWER FIELD-EFFECT TRANSISTOR, 8.3A, 100V, 0.024OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-263AB. FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Radwell International | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 066914-FDB86102LZ | FDB86102LZTR-ND | 278-FDB86102LZ | FDB86102LZ | FDB86102LZ | FDB86102LZ | 38466187 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDB86102LZ | Single FETs, MOSFETs | 100V 30A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Transistor |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |||
| V(BR)DSS | 100 volts | 100 volts | |||||
| PD | 3100 milliwatts | 3100 milliwatts | 3100 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |