Sanken Electric Co., Ltd. 200V 45A TO220 MOSFET Transistor FKP202

Description
MOSFET N-CH 200V 45A TO220 Product overview: FKP202 from Sanken Electric Co., Ltd. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 45A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 45A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FKP202 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 200V 45A TO220 Product overview: FKP202 from Sanken Electric Co., Ltd. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 45A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 45A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FKP202 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
200V 45A TO220 MOSFET Transistor
278-FKP202
200V 45A TO220 MOSFET Transistor 278-FKP202
MOSFET N-CH 200V 45A TO220 Product overview: FKP202 from Sanken Electric Co., Ltd. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 45A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 45A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FKP202 can be used for catalog matching and distributor lookup.

MOSFET N-CH 200V 45A TO220 Product overview: FKP202 from Sanken Electric Co., Ltd. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 45A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 45A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FKP202 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - FKP202-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FKP202-ND
Single FETs, MOSFETs FKP202-ND
N-Channel 200V 45A (Ta) 40W (Tc) Through Hole TO-220

N-Channel 200V 45A (Ta) 40W (Tc) Through Hole TO-220

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FKP202 - 1174382-FKP202 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FKP202
1174382-FKP202
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FKP202 1174382-FKP202
Manufacturer: Sanken Win Source Part Number: 1174382-FKP202 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-220-3 Full Pack Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 45A (Ta) Family Name: FKP202 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.sanken-ele.co.jp /en Manufacturer Package: TO-220 Channel Type Type: N Drain Source Voltage: 200V Vgs(th) (Maximum) @ Id: 4.5V @ 1mA Input Capacitance (Ciss) (Maximum) @ Vds: 2000pF @ 25V Vgs (Maximum): ±30V Power Dissipation (Maximum): 40W (Tc) Rds On (Maximum) @ Id, Vgs: 53 mOhm @ 22A, 10V Alternative Parts (Cross-Reference): RCX450N20; STU36NB20; RCX300N20; Introduction Date: February 27, 2007 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Sanken
Win Source Part Number: 1174382-FKP202
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-220-3 Full Pack
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 45A (Ta)
Family Name: FKP202
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.sanken-ele.co.jp/en
Manufacturer Package: TO-220
Channel Type Type: N
Drain Source Voltage: 200V
Vgs(th) (Maximum) @ Id: 4.5V @ 1mA
Input Capacitance (Ciss) (Maximum) @ Vds: 2000pF @ 25V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 40W (Tc)
Rds On (Maximum) @ Id, Vgs: 53 mOhm @ 22A, 10V
Alternative Parts (Cross-Reference): RCX450N20; STU36NB20; RCX300N20;
Introduction Date: February 27, 2007
ECCN: EAR99
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FKP202 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FKP202
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FKP202
MOSFET N-CH 200V 45A TO220

MOSFET N-CH 200V 45A TO220

Supplier's Site
Transistor - 102678517 - Radwell International
Willingboro, NJ, United States
Transistor
102678517
Transistor 102678517
SEMICONDUCTOR. FREE 2 YEAR RADWELL WARRANTY

SEMICONDUCTOR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors RF Transistors RF Transistors
Product Number 278-FKP202 FKP202-ND 1174382-FKP202 FKP202 102678517
Product Name 200V 45A TO220 MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FKP202 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Transistor
PD 40000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C170400K3S - Acme Chip Technology Co., Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
View Details
2 suppliers
GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
40V 46A MOSFET Transistor - 278-AUIRF7739L2TR - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
View Details
6 suppliers