onsemi -20V MOSFET Transistor FDS9431A

Description
MOSFETs SO-8 SGL P-CH -20V Product overview: FDS9431A from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDS9431A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs SO-8 SGL P-CH -20V Product overview: FDS9431A from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDS9431A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
-20V MOSFET Transistor
2088-FDS9431A
-20V MOSFET Transistor 2088-FDS9431A
MOSFETs SO-8 SGL P-CH -20V Product overview: FDS9431A from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDS9431A can be used for catalog matching and distributor lookup.

MOSFETs SO-8 SGL P-CH -20V Product overview: FDS9431A from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDS9431A can be used for catalog matching and distributor lookup.

Supplier's Site
Single FETs, MOSFETs - FDS9431ACT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDS9431ACT-ND
Single FETs, MOSFETs FDS9431ACT-ND
P-Channel 20V 3.5A (Ta) 2.5W (Ta) Surface Mount 8-SOIC

P-Channel 20V 3.5A (Ta) 2.5W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - FDS9431ADKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDS9431ADKR-ND
Single FETs, MOSFETs FDS9431ADKR-ND
P-Channel 20V 3.5A (Ta) 2.5W (Ta) Surface Mount 8-SOIC

P-Channel 20V 3.5A (Ta) 2.5W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - FDS9431ATR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDS9431ATR-ND
Single FETs, MOSFETs FDS9431ATR-ND
P-Channel 20V 3.5A (Ta) 2.5W (Ta) Surface Mount 8-SOIC

P-Channel 20V 3.5A (Ta) 2.5W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS9431A - 016209-FDS9431A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS9431A
016209-FDS9431A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS9431A 016209-FDS9431A
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016209-FDS9431A Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.5W (Ta) Family Name: FDS9431A Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 3.5A (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 8.5nC @ 4.5V Max Input Capacitance: 405pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 130 mOhm @ 3.5A, 4.5V Alternative Parts (Cross-Reference): FDS9431A_F085; SI7403DN-T1; Si7403DN; Introduction Date: September 12, 1999 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Industrial Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016209-FDS9431A
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2.5W (Ta)
Family Name: FDS9431A
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 3.5A (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 8.5nC @ 4.5V
Max Input Capacitance: 405pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 130 mOhm @ 3.5A, 4.5V
Alternative Parts (Cross-Reference): FDS9431A_F085; SI7403DN-T1; Si7403DN;
Introduction Date: September 12, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Industrial
Quantity per package: 2,500

Buy Now Datasheet
MOSFETs - 9175507 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9175507
MOSFETs 9175507
MOSFET P-Ch 20V 3.5A 2.5V-Spec. SOIC8

MOSFET P-Ch 20V 3.5A 2.5V-Spec. SOIC8

Supplier's Site
MOSFETs - 9175507P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9175507P
MOSFETs 9175507P
MOSFET P-Ch 20V 3.5A 2.5V-Spec. SOIC8

MOSFET P-Ch 20V 3.5A 2.5V-Spec. SOIC8

Supplier's Site
MOSFETs - 1663364 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1663364
MOSFETs 1663364
MOSFET P-Ch 20V 3.5A 2.5V-Spec. SOIC8

MOSFET P-Ch 20V 3.5A 2.5V-Spec. SOIC8

Supplier's Site
Single FETs, MOSFETs - FDS9431A - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDS9431A
Single FETs, MOSFETs FDS9431A
P-CHANNEL 2.5V SPECIFIED MOSFET

P-CHANNEL 2.5V SPECIFIED MOSFET

Supplier's Site Datasheet
Single FETs, MOSFETs - FDS9431A - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDS9431A
Single FETs, MOSFETs FDS9431A
MOSFET P-CH 20V 3.5A 8SOIC

MOSFET P-CH 20V 3.5A 8SOIC

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDS9431A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDS9431A
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDS9431A
MOSFET P-CH 20V 3.5A 8SOIC

MOSFET P-CH 20V 3.5A 8SOIC

Supplier's Site
Transistor - 16130672 - Radwell International
Willingboro, NJ, United States
Transistor
16130672
Transistor 16130672
SMALL SIGNAL FIELD-EFFECT TRANSISTOR, 3.5A I(D), 20V, 1-ELEMENT, P-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, SOIC-8. FREE 2 YEAR RADWELL WARRANTY

SMALL SIGNAL FIELD-EFFECT TRANSISTOR, 3.5A I(D), 20V, 1-ELEMENT, P-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, SOIC-8. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
P Channel Mosfet, -20V, 3.5A, Soic; Channel Type Onsemi - 38C7184 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -20V, 3.5A, Soic; Channel Type Onsemi
38C7184
P Channel Mosfet, -20V, 3.5A, Soic; Channel Type Onsemi 38C7184
P CHANNEL MOSFET, -20V, 3.5A, SOIC; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:3.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:600mV RoHS Compliant: Yes

P CHANNEL MOSFET, -20V, 3.5A, SOIC; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:3.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:600mV RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, Full Reel; Channel Type Onsemi - 67R2081 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Full Reel; Channel Type Onsemi
67R2081
Mosfet, Full Reel; Channel Type Onsemi 67R2081
MOSFET, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:3.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:600mV; Power Dissipation:2.5W RoHS Compliant: Yes

MOSFET, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:3.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:600mV; Power Dissipation:2.5W RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET
FDS9431A
MOSFET FDS9431A
MOSFET SO-8 SGL P-CH -20V

MOSFET SO-8 SGL P-CH -20V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Radwell International Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2088-FDS9431A FDS9431ACT-ND 016209-FDS9431A 9175507 9175507P FDS9431A FDS9431A 16130672 38C7184 67R2081 FDS9431A
Product Name -20V MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS9431A MOSFETs MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Transistor P Channel Mosfet, -20V, 3.5A, Soic; Channel Type Onsemi Mosfet, Full Reel; Channel Type Onsemi MOSFET
Polarity P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel; P-Channel P-Channel
MOSFET Operating Mode Enhancement Enhancement
Transconductance 0.0065 kS
PD 2.5 milliwatts 2500 milliwatts 2500 milliwatts 2500 milliwatts
Package Type Reel "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SO Soic SOIC 8-SOIC (0.154", 3.90mm Width) 8-SOIC (0.154, 3.90mm Width) TO-3 TO-3
Unlock Full Specs
to access all available technical data