onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD19N10LTM FQD19N10LTM

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 104394-FQD19N10LTM Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 50W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 15.6A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 18nC @ 5V Max Input Capacitance: 870pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 100 mOhm @ 7.8A, 10V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 104394-FQD19N10LTM Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 50W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 15.6A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 18nC @ 5V Max Input Capacitance: 870pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 100 mOhm @ 7.8A, 10V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD19N10LTM - 104394-FQD19N10LTM - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD19N10LTM
104394-FQD19N10LTM
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD19N10LTM 104394-FQD19N10LTM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 104394-FQD19N10LTM Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 50W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 15.6A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 18nC @ 5V Max Input Capacitance: 870pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 100 mOhm @ 7.8A, 10V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 104394-FQD19N10LTM
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 50W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 15.6A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 18nC @ 5V
Max Input Capacitance: 870pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 100 mOhm @ 7.8A, 10V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
MOSFETs - 6710970 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6710970
MOSFETs 6710970
MOSFET N-Channel 100V 15.6A DPAK

MOSFET N-Channel 100V 15.6A DPAK

Supplier's Site
MOSFETs - 6710970P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6710970P
MOSFETs 6710970P
MOSFET N-Channel 100V 15.6A DPAK

MOSFET N-Channel 100V 15.6A DPAK

Supplier's Site
MOSFETs - 1455521 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1455521
MOSFETs 1455521
MOSFET N-Channel 100V 15.6A DPAK

MOSFET N-Channel 100V 15.6A DPAK

Supplier's Site
Single FETs, MOSFETs - FQD19N10LTMDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQD19N10LTMDKR-ND
Single FETs, MOSFETs FQD19N10LTMDKR-ND
N-Channel 100V 15.6A (Tc) 2.5W (Ta), 50W (Tc) Surface Mount TO-252AA

N-Channel 100V 15.6A (Tc) 2.5W (Ta), 50W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - FQD19N10LTMTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQD19N10LTMTR-ND
Single FETs, MOSFETs FQD19N10LTMTR-ND
N-Channel 100V 15.6A (Tc) 2.5W (Ta), 50W (Tc) Surface Mount TO-252AA

N-Channel 100V 15.6A (Tc) 2.5W (Ta), 50W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - FQD19N10LTMCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQD19N10LTMCT-ND
Single FETs, MOSFETs FQD19N10LTMCT-ND
N-Channel 100V 15.6A (Tc) 2.5W (Ta), 50W (Tc) Surface Mount TO-252AA

N-Channel 100V 15.6A (Tc) 2.5W (Ta), 50W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Singapore, Singapore
100V MOSFET Transistor
2088-FQD19N10LTM
100V MOSFET Transistor 2088-FQD19N10LTM
MOSFETs 100V N-Ch QFET Logic Level Product overview: FQD19N10LTM from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQD19N10LTM can be used for catalog matching and distributor lookup.

MOSFETs 100V N-Ch QFET Logic Level Product overview: FQD19N10LTM from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQD19N10LTM can be used for catalog matching and distributor lookup.

Supplier's Site
Transistor - 49272348 - Radwell International
Willingboro, NJ, United States
Transistor
49272348
Transistor 49272348
POWER FIELD-EFFECT TRANSISTOR, 15.6A I(D), 100V, 0.11OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-252. FREE 2 YEAR RADWELL WARRANTY

POWER FIELD-EFFECT TRANSISTOR, 15.6A I(D), 100V, 0.11OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-252. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQD19N10LTM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQD19N10LTM
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQD19N10LTM
MOSFET N-CH 100V 15.6A DPAK

MOSFET N-CH 100V 15.6A DPAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 100V N-Ch QFET Logic Level

MOSFET 100V N-Ch QFET Logic Level

Buy Now Datasheet
Single FETs, MOSFETs - FQD19N10LTM - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FQD19N10LTM
Single FETs, MOSFETs FQD19N10LTM
MOSFET N-CH 100V 15.6A DPAK

MOSFET N-CH 100V 15.6A DPAK

Supplier's Site Datasheet
Single FETs, MOSFETs - FQD19N10LTM - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FQD19N10LTM
Single FETs, MOSFETs FQD19N10LTM
POWER FIELD-EFFECT TRANSISTOR, 1

POWER FIELD-EFFECT TRANSISTOR, 1

Supplier's Site Datasheet
Mosfet, N Ch, 100V, 15.6A, To-252Aa-3; Channel Type Onsemi - 31Y1525 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 100V, 15.6A, To-252Aa-3; Channel Type Onsemi
31Y1525
Mosfet, N Ch, 100V, 15.6A, To-252Aa-3; Channel Type Onsemi 31Y1525
MOSFET, N CH, 100V, 15.6A, TO-252AA-3; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:15.6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

MOSFET, N CH, 100V, 15.6A, TO-252AA-3; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:15.6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Radwell International Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 104394-FQD19N10LTM 6710970 6710970P FQD19N10LTMDKR-ND 2088-FQD19N10LTM 49272348 FQD19N10LTM FQD19N10LTM FQD19N10LTM 31Y1525
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD19N10LTM MOSFETs MOSFETs Single FETs, MOSFETs 100V MOSFET Transistor Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs Mosfet, N Ch, 100V, 15.6A, To-252Aa-3; Channel Type Onsemi
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 100 volts 100 volts
PD 2500 to 50000 milliwatts 2.5 milliwatts 2500 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; TO-252 (DPAK); D-Pak TO-252 (DPAK); Dpak (to-252) TO-252 (DPAK); TO-252 TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 Reel TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3
Unlock Full Specs
to access all available technical data